Diskettes, also known as floppy disks or floppies, are a fairly old fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive, however, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies and floppy disks can be easily damaged by dust in the drive.
This is HP's 1.44 MB Internal Floppy Drive for CMT/MT with 3.5" Bays.
Specs
Alternatives
Options
Disk drive
Diskette drive
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Number of disks
1 pcs
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
10.2 x 14.0 x 1.8 cm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.