IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > transparancy films > HP C2936A

Color LaserJet Transparencies 170 g/m²-A4/210 x 297 mm/50 sht

Brand: HP
Product code: C2936A
EAN/UPC code: 088698042687, 1008869804268, 882224211512, 88698042687, 0008869804268, 0088698042687
Category: transparancy films 
Release date: 04 Oct 2005
Info modified on: 25 Aug 2008 03:09:29
Warranty: Warranty statement: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
HP Color LaserJet Transparencies contain special surface coatings, specifically engineered to bond with HP toner to deliver the sharpest and most vivid colours from your HP Color LaserJet printer.
C2936A HP
4k

When you want a transparency that complements the features of your HP Color LaserJet printer, depend on HP Color LaserJet Transparencies -- your best choice from HP for colorful presentations. It's the only overhead transparency specifically designed for and tested by HP on the complete family of HP Color LaserJet printers.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 16 x 305 x 217 mm
Weight printer media 170 g/m²
Weight 0.67 g
Package weight 700 g
Case or master carton quantity 10 pcs
Case or master carton weight 7.6 kg
Technical details
Larger master carton weight 6.99 kg
Media sheets per package 50
Package dimensions (W x D x H) 215.4 x 306.8 x 203.2 mm
Pallet dimensions (W x D x H) 1016 x 1219 x 1201
210 x 297 mm
Pallet weight 566.5 kg
Quantity per pallet 600 pcs
Number of cartons per pallet 10
Larger master carton dimensions (W x D x H) 320 x 447 x 119.4 mm
68 offers, from 15.55