Empty data tapes for making back ups or storing huge amounts of data.
With up to 20 GB compressed capacity, HP Travan data cartridges offer affordable yet reliable data protection. More capacity than a floppy, more durable than a CD. Travan is an ideal solution for desktop, laptop and small network backup and storage. Like all HP storage media, Travan exceeds industry standards for testing and qualification which equates to reliable data protection.
Specs
Alternatives
Options
Environmental conditions
Operating humidity range
20-80 %
Operating temperature range (T-T)
26° C 5 - 40 °C
Storage humidity
20-80 %
Operating temperature range (T-T)
79° F
Storage temperature range (T-T)
79° F -5-45 26° C 79° F
Weight & dimensions
Tape length
Tape Length
228.6 m
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
100.5 x 19.5 x 78.4 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
110 g
Case or master carton weight
0.14 kg
Weight & dimensions
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
1 pcs
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
333 kg
Larger master carton weight
3.17 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
2000 pcs
Larger master carton dimensions (W x D x H)
104 x 220 x 181 mm 229 x 214 x 194 mm
Package weight
110 g
Technical details
Tape thickness
Thickness of tape, expressed in microns
7.9 um
Maximum media width
8 mm
Material
Metal particle
Archival storage life
Length of time data can be stored safely on the media