IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > print heads > HP C4801A

10 Cyan Printhead

Brand: HP
Product code: C4801A
EAN/UPC code: 88698217306, 0088698217306, 0008869821730, 088698217306
Category: print heads 
Release date: 23 Oct 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product. Warranty does not cover empty products or products that have been modified in any way. For complete warranty details contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer's warranty which are not restricted by this manufacturer's warranty.
 PDF specs

HP No. 10 Long-Life Printheads are part of the HP Modular Ink Delivery System. One black and three colour printheads each having 304 nozzles produce smaller drops, placed with more accuracy while increasing speed two-fold over HP Deskjet printers.
C4801A HP
5k

The HP 10 Cyan Printhead (C4801A) is ideal for business professionals who require high-quality colour and fast, easy, reliable printing solutions. The HP 10 Cyan Printhead is designed to provide high-speed black and colour printing.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 140 x 107 x 23 mm
Printing colours Cyan
BCP bubble graphic colour cyan
Print technology Inkjet
Print cartridge volume (metric) 8 ml
Package dimensions (W x D x H) 4.6 x 1.04 x 6.2 "
Size 4.6 x 1.04 x 6.2 "
Storage temperature range (T-T) 0 - 40 °C
Approximate page yield (A4, black & white, ISO/IEC 19752) 24,000 pages
Package weight 0.05 kg
Printing material shelf life 12 months
Ink drop 8 pl
Package dimensions (W x D x H) 109 x 25 x 142 mm
Technical details
Compatible ink types, supplies Dye-based
Operating temperature range (T-T) 5-40 °C
UNSPSC-code 44103110
Quantity per box 1 pcs
Print head nozzles 304
Number of layers per pallet 10
Quantity per pallet 3840 pcs
Case or master carton quantity 48 pcs
Case or master carton dimensions (W x D x H) 19.1 x 11.4 x 7.1 in
Case or master carton weight 2.98 kg
6.0 lb
Number of cartons per pallet 80
8
Pallet dimensions (W x D x H) 1016 x 1219.2 x 1930.4 mm
Pallet weight 258.46 kg
Larger master carton dimensions (W x D x H) 485.14 x 289.56 x 180.34 mm
Country of origin Yes
Operating temperature range (T-T) 41 to 104 ° F
Package weight 0.12 lb
Pallet dimensions (W x D x H) 48 x 40 x 68.38 "
Pallet weight 752 lb
Print technology resolution TIJ 3.0 DPI
Retail only No
80 offers, from 19.89