|
|
|
|
The HP No.11 Cyan Printhead is designed to deliver exceptional speed and print quality using ultra-small ink drop technology. The printhead contains smart technology that optimizes print quality and monitors printhead health. The HP No.11 Cyan Printhead is easy to maintain: simply replace worn printhead for uninterrupted, clear, sharp output.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140 x 107 x 23 mm
|
| Printing colours |
Cyan |
|
BCP bubble graphic colour
|
|
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
cyan
|
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Print cartridge volume (metric) |
8 ml |
| Package dimensions (W x D x H) |
4.6 x 1.04 x 6.2 " |
| Size |
4.6 x 1.04 x 6.2 " |
| Storage temperature range (T-T) |
0 - 40 °C |
|
Approximate page yield (A4, colour)
|
|
Approximate number of pages that can be printed with at least 5% coverage.
24,000 pages
|
| Package weight |
0.05 kg |
|
Printing material shelf life
|
|
Length of time (duration) a media product may be stored before use
12 months
|
|
Ink drop
|
|
Ink drop size; expressed in picoliters
4 pl
|
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
109 x 25 x 142 mm
|
| Compatible ink types, supplies |
Dye-based |
|
| Operating temperature range (T-T) |
5-40 °C |
|
Pallet weight
|
|
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
220.14 kg
|
| Number of layers per pallet |
10 |
|
Pallet dimensions (W x D x H)
|
|
Size of pallets (Width x Depth x Height) in millimeter.
1016 x 1219 x 1930 mm
|
| Number of cartons per pallet |
8 80 |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
3840 pcs
|
| Case or master carton dimensions (W x D x H) |
485 x 290 x 180 mm |
| Larger master carton weight |
2.49 kg |
|
Larger master carton quantity
|
|
Quantity of a single product contained within a larger Master Carton.
48
|
| UNSPSC-code |
44103110 |
|
Quantity per box
|
|
number of sheets or media per single package
1 pcs
|
|
Print head nozzles
|
|
Number of nozzles to a printhead; expressed as a whole number from 1 to 4
304
|
|
Case or master carton quantity
|
|
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pcs
|
| Case or master carton weight |
2.49 kg 6.0 lb |
| Larger master carton dimensions (W x D x H) |
485.14 x 289.56 x 180.34 mm |
| Country of origin |
Yes |
| Operating temperature range (T-T) |
41 to 104 ° F |
| Package weight |
0.1 lb |
| Pallet dimensions (W x D x H) |
48 x 40 x 68.38 " |
| Pallet weight |
752 lb |
|
Print technology resolution
|
|
Color/resolution technology used to print for this product
TIJ 3.0 DPI
|
| Retail only |
No |
|
|
|
|
|
| components |
 |
|
Q1279A#AB9 |
DesignJet 815MFP/PT 42" 424dpi |
|
 |
|
C7770C#ACE-BNDL |
Designjet 500ps/42" + HP GL/2 card f Designjet |
|
 |
|
C7770C#ACE |
Designjet 500ps/42" |
|
| print & scan |
 |
|
Q1279A#ABD |
Designjet 815MFP Q1279A |
|
 |
|
C7769C#DAM |
DESIGNJET 500PS DAMAGED |
|
 |
|
C8156A#A2L |
Business Inkjet 1200DTWN Printer - Color Inkjet - 28 ppm Mono - 24 |
|
 |
|
C7790A#ABU |
DESIGNJET 10PS |
|
 |
|
Q1279A#ABE |
DESIGNJET 815MFP SPANISH |
|
| Show all print & scan >> | | multifunctionals |
 |
 |
C8140A#ABH |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABH |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ACL |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ABW |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ABH |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8140A#ABW |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABW |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
Q6685A |
Designjet 820 MFP |
|
 |
 |
C8144A#ACL#*IRISBDL |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#AKB |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ACL#*KIT |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ACL#*IRISBDL |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABD |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABDBW |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABW#*KIT |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#ABA |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
Q6685A#ABB |
Designjet 820 MFP |
|
 |
 |
Q6685A#ACE |
Designjet 820 MFP |
|
 |
 |
C8144A#ABD |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ACP |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8140A |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
Q6685A#ABU |
Designjet 820 MFP |
|
 |
 |
C8140A#ABD |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8140A#ABA |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8143A#AKB |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ABU |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8140A#ABU |
Officejet 9110 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#AKR |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
C8144A#ABY |
Officejet 9130 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
Q6685A#BCC |
Designjet 820 MFP |
|
 |
 |
C8143A#ACL |
Officejet 9120 All-in-One Printer, Fax, Scanner, Copier |
|
 |
 |
Q6685A#ABF |
Designjet 820 MFP |
|
 |
 |
Q6685A#BCG |
Designjet 820 MFP |
|
 |
 |
Q6685A#ABD |
Designjet 820 MFP |
|
 |
| | | | |