IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > print heads > HP C4813A

11 Yellow Printhead

Brand: HP
Product code: C4813A
EAN/UPC code: 88698857243, 735029131786, 0008869885724, 0886988572438, 0088698857243, 088698857243
Category: print heads 
Release date: 23 Oct 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product. Warranty does not cover empty products or products that have been modified in any way. For complete warranty details contact your dealer or see www.hp.com/support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer's warranty which are not restricted by this manufacturer's warranty.
 PDF specs

HP No. 11 Ink Cartridges are separate, single colour cartridges with built-in smart technology. They are a key component of the HP Modular Ink Delivery System with ultra-small ink drops for exceptionally refined print quality at superfast speeds.
C4813A HP
5k

The HP 11 Yellow Printhead is designed to deliver exceptional speed and print quality using ultra-small ink drop technology. The printhead contains a smart chip that optimizes print quality and monitors printhead health. The HP 11 Yellow Printhead is easy to maintain: simply replace worn printhead for uninterrupted, clear, sharp output.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 140 x 107 x 23 mm
Printing colours Yellow
BCP bubble graphic colour yellow
Print technology Inkjet
Print cartridge volume (metric) 8 ml
Package dimensions (W x D x H) 4.6 x 1.04 x 6.2 "
Pallet size (EU) 40 x 48 x 76 in
Size 4.6 x 1.04 x 6.2 "
Storage temperature range (T-T) 0 - 40 °C
Approximate page yield (A4, colour) 24,000 pages
Package weight 0.05 kg
Printing material shelf life 12 months
Ink drop 4 pl
Package dimensions (W x D x H) 109 x 25 x 142 mm
Compatible ink types, supplies Dye-based
Technical details
Operating temperature range (T-T) 5-40 °C
Pallet weight 258.46 kg
Number of layers per pallet 10
Pallet dimensions (W x D x H) 1016 x 1219 x 1930 mm
Number of cartons per pallet 8 80
Quantity per pallet 3840 pcs
Case or master carton dimensions (W x D x H) 485 x 290 x 180 mm
Larger master carton weight 2.98 kg
Larger master carton quantity 48
UNSPSC-code 44103110
Quantity per box 1 pcs
Print head nozzles 304
Case or master carton quantity 50 pcs
Case or master carton weight 2.98 kg
6.0 lb
Larger master carton dimensions (W x D x H) 485.14 x 289.56 x 180.34 mm
Country of origin Yes
Operating temperature range (T-T) 41 to 104 ° F
Package weight 0.12 lb
Pallet dimensions (W x D x H) 48 x 40 x 68.38 "
Pallet weight 752 lb
Print technology resolution TIJ 3.0 DPI
Retail only No
89 offers, from 19.69