IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > blank data tapes > HP C5141F

DLTtape IV Data Cartridge

Brand: HP
Product code: C5141F
EAN/UPC code: 88698143902, 3008869814390, 0008869814390, 0088698143902, 0886981439028, 088698143902
Category: blank data tapes 
Release date: 06 Oct 2005
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

DLTtape IV 40/80GB Cartridge
C5141F HP
2k

HP DLTtape™ IV 40 GB/80 GB Cartridges are designed for optimum capacity and performance. These high-grade metal particle (MP) tapes provide compressed capacity of up to 80 GB.

Features:
- HP DLTtape™ IV 40 GB/80 GB Cartridges are designed for optimum capacity and performance. These high-grade metal particle (MP) tapes provide compressed capacity of up to 80 GB.
- Optimum compatibility ... More>>>

Specs
Alternatives
Options
Environmental conditions
Operating humidity range 20 to 80% RH
Operating temperature range (T-T) 10 to 45º C 26° C
Storage humidity 20-80 %
Operating temperature range (T-T) 79° F
Non-operating relative humidity (non-condensing) 20 to 80% RH
Storage temperature range (T-T) 16 to 32º C 79° F 26° C
Weight & dimensions
Tape size 12.65 mm
Tape length 557 m
Dimensions W x D x H 112 x 112 x 32 mm
Weight 300 g
Case or master carton weight 3.2 kg
Case or master carton quantity 10 pcs
Case or master carton dimensions (W x D x H) 408 x 122 x 168 mm
Pallet weight 322 kg
Larger master carton weight 7.13 kg
Quantity per pallet 900 pcs
Larger master carton quantity 20
Weight & dimensions
Pallet dimensions (W x D x H) 1200 x 1000 x 1165 mm
Larger master carton dimensions (W x D x H) 286 x 205 x 426 mm
Package weight 0.28 kg
Technical details
Storage capacity 40 GB
Compressed capacity 80 GB
Tape thickness 360 um
Tape durability 500000 pass(es)
Maximum media width 12.65 mm
Coercive force 1,850 oe
Material Metal particle
Size 4.15 x 1 x 4.16 "
Archival storage life 30 years
Technical features Stores up to 80 GB on DLT IV and 160GB on DLT VS 160 (compressed capacity) on one cartridge. 30-year guaranteed archival life. Durability up to 1,000,000 head passes or an average of 10,000 loads/unloads. HP DLTtape data cartridges are backed by a limited
Number of cartons per pallet 20
UNSPSC-code 43202002
Weight 7.85 oz
78 offers, from 19.35