Empty data tapes for making back ups or storing huge amounts of data.
Specs
Alternatives
Options
Environmental conditions
Operating humidity range
20-80 %
Operating temperature range (T-T)
26° C 5 to 32° C
Storage humidity
20-80 %
Operating temperature range (T-T)
79° F
Storage temperature range (T-T)
5 to 45° C 26° C 79° F
Weight & dimensions
Tape length
Tape Length
123.5 m
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
80 x 59 x 15 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
40 g
Case or master carton weight
0.47 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
100 pcs
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
375 kg
Weight & dimensions
Larger master carton weight
5 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
7200 pcs
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1200 x 1270 x 1000 mm
Larger master carton dimensions (W x D x H)
159 x 82 x 61 mm 330 x 170 x 200 mm
Quantity per box
number of sheets or media per single package
10 pcs
Technical details
Tape thickness
Thickness of tape, expressed in microns
6.5 um
Maximum media width
3.81 mm
Coercive force
Coercivity means the strength of the magnetic field required to change the existing magnetic state of the given material. Coercivity decreases with increasing temperature and is the phenomenon that forms the basis for Magnetic-optical recording.
1,650 oe
Material
Metal particle
Size
2.13 x 0.41 x 2.88 "
Number of cartons per pallet
100
Archival storage life
Length of time data can be stored safely on the media