IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > blank data tapes > HP C5708A

DDS-3 24 GB Data Cartridge (125m)

Brand: HP
Product code: C5708A
EAN/UPC code: 1008869863998, 88698639986, 0008869863998, 0088698639986, 0886986399860, 088698639986
Category: blank data tapes 
Release date: 05 Oct 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty: 2X
HP DDS-3 24 GB Data Cartridge (125m)
C5708A HP
34k

Specs
Alternatives
Options
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 26° C
5 to 32° C
Storage humidity 20-80 %
Storage temperature range (T-T) 5 to 45° C
26° C
79° F
Operating temperature range (T-T) 79° F
Weight & dimensions
Tape length 124.5 m
Dimensions W x D x H 80 x 59 x 15 mm
Weight 40 g
Case or master carton weight 0.49 kg
Case or master carton quantity 100 pcs
Pallet weight 383 kg
Weight & dimensions
Larger master carton weight 5.3 kg
Quantity per pallet 7200 pcs
Pallet dimensions (W x D x H) 1200 x 1270 x 1000 mm
Larger master carton dimensions (W x D x H) 159 x 82 x 61 mm
314 x 162 x 183 mm
Quantity per box 10 pcs
Technical details
Tape thickness 6.5 um
Coercive force 2,300 oe
Maximum media width 3.81 mm
Material Metal particle
Size 2.13 x 0.41 x 2.88 "
Number of cartons per pallet 100
Archival storage life 10 years
Weight 0.81 lb
76 offers, from 2.61