IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format media > HP C6019B

Coated Paper-610 mm x 45.7 m (24 in x 150 ft)

Brand: HP
Product code: C6019B
EAN/UPC code: 88698591376, 0008869859137, 0088698591376, 088698591376
Category: large format media 
Release date: 28 Jul 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Coated Paper 90 gsm-610 mm x 45.7 m (24 in x 150 ft)
C6019B HP
19k

Specs
Alternatives
Options
Technical details
Weight printer media 95 g/m² per ISO 536 Test Method
Type finish Matte
Printing material lightfastness (home/office/indoor) ink on colour basis 3 months
Roll dimensions 610 mm x 45.7 m
Dimensions W x D x H 106 x 635 x 106 mm
Weight 2440 g
Printing material opacity 93% per TAPPI T-425 Test Method
Printing material whiteness 143 per CIE Ganz 82 Test Method
Printing material waterfastness Lamination required
Operating humidity range 20-80 %
Quantity per pallet 99 pcs
Operating temperature range (T-T) 15 - 35 °C
Pallet dimensions (W x D x H) 1257.3 x 1016 x 812.8 mm
Technical details
Printing material lamination Can be laminated with commercially available thermal and pressure-sensitive laminate films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material brightness 89% per TAPPI T-452 Test Method
Storage temperature range (T-T) 0-40 °C
Pallet weight 346.09 kg
Printing material thickness 4.5 mil/114 microns per ISO 534 Test Method
Printing material shelf life 2 years, unopened in original packaging
Printing material dry time Immediate (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Package weight 2440 g
Storage humidity 5-95 %
67 offers, from 19.96