IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > inkjet paper > HP C6818A

Superior Glossy Inkjet Paper-50 sht/A4/210 x 297 mm

Brand: HP
Product code: C6818A
EAN/UPC code: 1008869885772, 2008869885772, 88698857724, 0008869885772, 0088698857724, 088698857724
Category: inkjet paper 
Release date: 04 Oct 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
HP Superior Glossy Inkjet Paper 180 gsm-50 sheet/A4/210 x 297 mm
C6818A HP
5k

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 312 x 226 x 14 mm
Weight 590 g
Weight printer media 180 g/m²
Type finish Gloss
Package dimensions (W x D x H) 12.3 x 8.9 x 0.56 "
Size 12.3 x 8.9 x 0.56 "
Supported media weight(s) 48 lb bond
Pallet weight 262 kg
Quantity per pallet 340 pcs
Pallet dimensions (W x D x H) 1200 x 800 x 637 mm
210 x 297 mm
Package weight 660 g
Larger master carton weight 6.3 kg
Operating temperature range (T-T) 15 - 35 °C
Case or master carton quantity 10 pcs
Technical details
Case or master carton weight 6.97 kg
Number of cartons per pallet 40
10
Number of layers per pallet 4
Package dimensions (W x D x H) 232 x 14 x 316 mm
Media sheets per package 50
Operating humidity range 20-80 %
Storage humidity 5-90 %
Printing material brightness 93
Larger master carton dimensions (W x D x H) 327 x 162 x 247 mm
Storage temperature range (T-T) 41 - 95 °F
5 - 35
Case or master carton dimensions (W x D x H) 12.86 x 6.38 x 9.71 in
Operating temperature range (T-T) 59 - 95
Package weight 1.43 lb
Pallet dimensions (W x D x H) 32.1 x 25.7 x 44.5 "
Pallet weight 663 lb
Quantity per box 1 pcs
Retail only No
Stacking number for carton 4
Weight 1.23 lb
75 offers, from 8.45