IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > large format printers > HP C7770F#ABB

Designjet 500 Plus (42-inch) Printer

Brand: HP
Product code: C7770F#ABB
EAN/UPC code: 0882780545625
Category: large format printers 
Release date: 26 May 2006
Info modified on: 03 Sep 2008 21:51:31
Warranty: One-year next business day on-site response
Designjet 500 Plus
C7770F#ABB HP
16k

The HP Designjet 500 Plus Printer is a versatile large format printer at a great price, delivering outstanding line drawings and photo quality renders with smooth tone transitions. The printer now supports seamless HP-GL/2 and Adobe PDF printing.

Features:
- The professional choice for architects, interior designers and engineers, the HP Designjet 500 Plus enables you to produce precise ... More>>>

Specs
Alternatives
Options
Print speed
Print speed (colour, photo quality) 2 m²/h
Print speed (colour, productivity quality) 3.3 m²/h
Print speed (colour, economic quality) 7.9 m²/h
Print quality
Maximum resolution 1200 x 600 DPI
Printing colours CMYB
Printer drivers included Windows (95, NT, 4.0), USB: Windows (98, 2000, XP), Macintosh (OS X 10.2.3+)
Minimum line width 0.0423 mm
Optional Printer Languages Adobe® PostScript® 3™
Print quality (colour, best quality) 1200 x 600 DPI
Standard printer languages 500 Plus: HP-GL/2, HP-PCL3-GUI; 500ps Plus: Adobe® PostScript® 3™ (using supplied EFI Designer Edition XL
software RIP), HP-GL/2, HP-PCL3-GUI;
Print quality (black, best quality) 1200x600 DPI
Ink drop 18 pl (Black), 4 pl (Color)
Paper handling
Standard media sizes 500 Plus, 500ps Plus (24 in): ISO A1, ISO A2, ISO A3, ISO A4; 500 Plus, 500ps Plus (42 in): ISO A0, ISO A1, ISO A2, ISO A3, ISO A4
Media types supported Paper (plain, inkjet, coated, heavyweight coated, high-gloss, semi-gloss, natural tracing, photo), Clear film, Matte film
Maximum media width 500 Plus, 500ps Plus (24 in): 610 mm; 500 Plus, 500ps Plus (42 in): 1067 mm
Maximum print size 610 x 1067 mm
Paper handling Single sheet feed, roll feed, automatic cutter, media bin, printer stand
Duplex print options None (not supported)
Maximum print length 15.2 m
Maximum length of sheet media 1897 mm
Margins, leading/trailing edges 5 mm (with HP-GL/2 driver)
Lateral margins 5 mm
Custom media sizes 500 Plus, 500ps Plus (24 in): 210 x 210 to 610 x 15240 mm; 500 Plus, 500ps Plus (42 in): 210 x 210 to 1067 x 15240 mm
Recommended media weight Up to 496 g/m²
Roll bottom margin 5 mm (with HP-GL/2 driver)
Top metric copy margin 17 mm
Roll right margin 5 mm
Roll left margin 5 mm
Roll top margin 5 mm (with HP-GL/2 driver)
Right metric copy margin 5 mm
Left metric copy margin 5 mm
Media handling Single sheet feed, roll feed, automatic cutter
Bottom copy margin 17 mm
Maximum paper trays 2
Print technology
Number of print cartridges 4 pcs
Print technology Inkjet
Colour
Print head 4 (1 each black, cyan, magenta, yellow)
Colour printing technology HP Color Layering Technology
Print technology resolution Color Layering
Media types
Plain paper
Coated paper
Photo paper
Media formats
Maximum roll length 45.7 m
ISO A-series sizes (A0...A9) A0, A1, A2, A3, A4
Connectivity
Interface Centronics parallel, IEEE-1284-compliant (ECP), USB (compatible with USB 2.0 specifications) Microsoft® Windows® 98 SE, Me, 2000, XP and OS X v.10.2.3 and higher
I/O ports 1 USB, 1 parallel, 1 EIO
Optional connectivity HP Jetdirect 620n (EIO) Internal Print Server
Technical details
Line accuracy +/- 0.2 %
Dimensions 1067 mm
Maximum media length (imperial) 74.7 "
Package dimensions (W x D x H) 77.8 x 25.4 x 38.5 "
Size 67 x 27 x 43
42 "
Control panel Front LCD, 5 front-panel buttons
UNSPSC-code 43212107
Installation steps Professional installation is recommended
JetDirect Compatible Products Yes
Line width minimum 0.0035 in (black), 0.027 in (color)
Maximum print length (imperial) 49.2 ft
Media sizes standard (imperial rolls) 8.3- to 42-in wide sheets, 24-, 36- and 42-in rolls
Media sizes supported (imperial) ANSI A, B, C, D, E, F; Arch A, B, C, D, E, E1, E2, E3, F
Non-printable area (imperial cut-sheet) 0.7 x 0.7 x 0.2 x 0.2 in
Non-printable area roll media (imperial) 0.2 x 0.2 x 0.2 x 0.2 in
Package weight 232 lb
Print margin cut-sheet 17 x 17 x 5 x 5 mm
Print margin roll 5 x 5 x 5 x 5 mm
Print speed (colour image, draft quality, coated paper) 10.9 m2/hr
117.8 ft2/hr
Print time (colour image ISO N5, best quality, D coated paper) Up to 11.5 min/page
Print time (colour image ISO N5, best quality, D glossy paper) Up to 16 min/page
Print time (colour image ISO N5, draft quality, D coated paper) Up to 3.5 min/page
Print time (colour image ISO N5, draft quality, D glossy paper) Up to 7 min/page
Print time (colour image ISO N5, normal quality, D coated paper) Up to 7 min/page
Print time (colour image ISO N5, normal quality, D glossy paper) Up to 9.5 min/page
Technical details
Print time colour line drawing (draft, A1) Up to 1.5 min/page
Print time colour line drawing (draft, D) Up to 1.5 min/page
Weight 99.6 lb
Print time (colour image ISO N5, best quality, A3 glossy paper) Up to 7 min/page
Print time (colour image ISO N5, best quality, B coated paper) Up to 4 min/page
Print time (colour image ISO N5, best quality, B glossy paper) Up to 7 min/page
Print time (colour image ISO N5, draft quality, coated paper) Up to 1.5 min/page
Print time (colour image ISO N5, normal quality, A3 glossy paper) Up to 4 min/page
Print time (colour image ISO N5, normal quality, B coated paper) Up to 2.5 min/page
Print time (colour image ISO N5, normal quality, B glossy paper) Up to 4 min/page
Print time colour line drawing (best, D) Up to 5.5 min/page
Memory
Internal memory 32 MB
Maximum internal memory 160 MB
Drive device, buffer size 0.064 MB
Memory upgrade 64 MB upgrade & 128 MB upgrade available for the HP-GL/2 Accessory card
Sound emission
Acoustic power emissions 65 dB(A)
Acoustic pressure emissions 52 dB(A)
Networking
Network ready Optional
Network architecture Fast Ethernet/802.3, RJ-45 (10/100Base-TX), Ethernet/802.3, RJ-45 (10Base-T)
Embedded web server No
Operating system/software
Bundled software HP Designjet software for Windows and Macintosh, EFI Designer Edition XL RIP for HP Designjet 500ps Plus Printer (available only with 500ps Plus models)
Energy management
Power requirements 100 to 240 AC (+/- 10%) auto-ranging, 50/60 Hz, 3 amps maximum
Energy Star certified Yes
Power supply 100 to 240 AC (+/- 10%) auto-ranging, 50/60 Hz, 3 amps maximum
Power consumption <150 W
Environmental conditions
Recommended humidity operating range 15 to 80% RH
Storage temperature range (T-T) -40-60 °C
Recommended operating temperature range (T-T) 5 to 40° C
Operating humidity range 20-80 %
Operating temperature range (T-T) 15-35 °C
Operating temperature range (T-T) 59 - 95
41 - 104
System requirements
Mac compatibility
Minimum system requirements Microsoft® Windows® 95, 98, NT® 4.0 or 2000, 32 MB RAM, 500 MB free on hard disk, Mac OS X v.10.2.3 or higher
Compatible operating systems Microsoft® Windows® 95, 98, NT 4.0, 2000, XP; Mac OS X v.10.2.3 and higher; ZehRaster for UNIX
Minimum system requirements for Macintosh For use with EFI Designer Edition XL RIP on Mac OS X 10.2.1 and higher: Power Mac G3, G4 or G5, iMac, eMac, PowerBook G3 or G4 or iBook, 256 MB RAM, 1 GB free hard drive, CD-ROM or DVD-ROM, 1 free USB port for copy protection
Recommended system requirements Microsoft® Windows® 95, 98, Me: Pentium® I, 133 MHz, 64 MB RAM, 320 MB available hard disk space; Microsoft® Windows® NT® 4.0: Pentium® II, 733 MHz, 128 MB RAM, 2 GB available hard disk space; Microsoft® Windows® 2000, 2003 Server: Pentium® II, 733 MHz, 256 MB RAM, 2 GB available hard disk space; Microsoft® Windows® XP: Pentium® IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space
Weight & dimensions
Dimensions W x D x H 1690 x 674 x 1100 mm
Weight 45000 g
Consumables
Compatible ink types, supplies Black: HP pigment ink; Cyan, Magenta, Yellow: HP dye-based ink
Packaging data
Package weight 105 kg
Package dimensions (W x D x H) 1975 x 645 x 978 mm
Quantity per pallet 1 pcs
Certificates
Safety Compliant with the requirements for ITE products: EU Low Voltage Directive, USA and Canada CSACertified for US & Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB & CCEE, Singapore PSB, Russia GOST, Poland PCBC.
Electromagnetic compatibility Compliant with the requirements for Class B ITE products (Class A when connected to LAN cables): EU EMC Directive, USA FCC rules, Canada DOC, Australia ACA, New Zealand MoC, China CCIB, Class A for Korea MIC, Taiwan BSMI
35 offers, from 2560.66