IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format printers > HP C7796D#411

Designjet 110plus Printer

Brand: HP
Product code: C7796D#411
EAN/UPC code: 82916089645, 082916089645, 829160896403, 0829160896403
Category: large format printers 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
Warranty: Service & support options: Telephone support for basic setup, installation, and troubleshooting during warranty; optional HP Care Pack for warranty extension to three years
Warranty: One-year: next-business-day exchange
Expand your in-house colour printing capabilities on a range of common and large-format media sizes – all at a low purchase price. The versatile, multi-format HP Designjet 110plus produces professional results for all your document needs.
C7796D#411 HP
3k

Specs
Alternatives
Options
Print speed
Print speed (colour, photo quality) Colour Image (ISO N5) A1: up to 21.5 minutes per page
Print speed (colour, productivity quality) A1: 14.5 min/page
Print quality
Maximum resolution 1200x600 DPI
Printing colours 4 (1 CMYB)
Printer drivers included PCL 3-GUI Windows driver, Microsoft Windows drivers (2000, XP) including support for AutoCAD 2000 and AutoCAD 13 - 14 drivers, USB and ECP drivers, Raster driver for Mac OS (9.x, X.1, X.2, X.3)
Minimum line width 0.04 mm
Print quality (colour, best quality) 1200 x 600 DPI
Standard printer languages PCL 3-GUI
Print quality (black, best quality) 1200x600 DPI
Print quality (black, draft quality) 600 x 300 DPI
Print quality (black, normal quality) 600 x 600 DPI
Printer management HP Designjet System Maintenance
Ink drop 4 pl (cyan, magenta, yellow), 18 pl (black)
Paper handling
Standard input trays 1
Standard media sizes A1, A1+, A2, A3, A4, B2, B3, B4, A2 (metric oversize), envelopes
Media types supported Paper (plain, inkjet, coated, heavyweight, semi-gloss, glossy, proofing, photo, brochure/flyer, natural tracing), translucent bond, A4 transparencies
Maximum media width 625 mm through front manual feed path
Maximum print size A1 (594 x 841 mm)
Paper handling Sheetfed (automatic input tray for 150 sheets up to A2+, front manual single-sheet feed, rear manual path for thick media), optional roll-feed with automatic cutter
Duplex print options None (not supported)
Maximum print length 15.2 m (using roll feed, application dependent)
Maximum length of sheet media 1625 mm
Margins, leading/trailing edges Roll: top and bottom: 5 mm; Sheet: top: 5 mm, bottom: 12
Lateral margins Roll: left and right: 5 mm; Sheet: left and right: 5 mm
Custom media sizes Tray 1: 76 x 142 to 458 x 610 mm; manual sheet feed: 110 x 205 to 625 x 1625 mm; rear path: 110 x 205 to 625 x 1625 mm; roll feed: up to 609 mm, by rear path
Recommended media weight Tray 1: 65 to 150 g/m2; manual single-sheet feed: 65 to 210 g/m2; rear path: up to 300 g/m2; roll feed: 65 to 150 g/m2 g/m²
Media handling Input tray, manual single-sheet feed, rear path (minimum A2, maximum A1 oversize), roll feed through rear path
Maximum paper trays 1
Paper handling optional/input Optional automatic roll feed, spindle
Paper handling standard/input 100-sheet A2-size input tray, manual single-sheet feed, single-sheet rear path for thick media, optional automatic roll feed
Print technology
Number of print cartridges 4 pcs
Print technology Inkjet
Colour
Print head nozzles 304
Colour printing technology HP Color Layering technology
Media types
Plain paper
Glossy paper
Coated paper
Photo paper
Proofing paper
Media formats
Maximum roll length 45.7 m
ISO A-series sizes (A0...A9) A1, A1+, A2, A2+, A3, A4
ISO B-series sizes (B0...B9) B2, B3, B4
Connectivity
Interface USB 1.1 (USB 2.0 compliant), Centronics parallel IEEE-1284 (ECP compliant), 1 EIO slot
I/O ports 1 parallel, 1 USB, 1 EIO
Optional connectivity HP Jetdirect 620n, 615n, 680n, 610n, 600n, 380x
Technical details
Line accuracy +/- 0.2 %
Driver updates Latest driver upgrade information available on www.designjet.hp
Control panel 2 LEDs for status: Power, Attention; 3 keys: Power, Cancel, OK; display area containing information icons
Downloadable software None
UNSPSC-code 43212107
Processor
Processor Impala 2 ASIC
Processor clock speed 16 MHz
Processor family Impala 2 ASIC
Memory
Internal memory 64 MB
Maximum internal memory 64 MB
Maximum internal memory 64 MB
Sound emission
Acoustic power emissions 6.2 B(A)
Sound emission
Acoustic pressure emissions 50 dB
Networking
Network ready Optional
Operating system/software
Bundled software HP Designjet System Maintenance
Energy management
Power requirements Input voltage 100 to 240 VAC (± 10%) auto ranging, 50/60 Hz (± 3Hz), 2 amp maximum
Energy Star certified Yes
Power supply Input voltage 100 to 240 VAC (± 10%) auto ranging, 50/60 Hz (± 3Hz), 2 amp maximum
Power consumption 48 W
Environmental conditions
Recommended humidity operating range 25 to 75% RH
Storage temperature range (T-T) -20-55 °C
Recommended operating temperature range (T-T) 15-30 °C
Operating humidity range 20-80 %
Non-operating relative humidity (non-condensing) 20 to 80% RH
Operating temperature range (T-T) 15-30 °C
Storage humidity 20-80 %
System requirements
Mac compatibility
Minimum system requirements Microsoft® Windows® 2000, 2003 Server: Pentium II, 300 MHz, 128 MB RAM, 400 MB available hard disk space; Windows XP: Pentium III, 733 MHz, 128 MB RAM, 400 MB available hard disk space
Microsoft® Windows® 2000, 2003 Server: Pentium III, 733 MHz, 256 MB RAM, 2 GB available hard disk space: Windows XP: Pentium IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space
Compatible operating systems Microsoft® Windows® XP Home, XP Professional; Mac OS 9.2; Mac OS 10.2; Mac OS 10.3
Minimum system requirements for Macintosh Software: Mac OS X v 10.1.5 (custom paper sizes require 10.2+), Mac OS 9 v 9.1; hardware: iMac G3, G4, G5 dual processor, iBook, PowerBook, eMac
Recommended system requirements Microsoft® Windows® 2000, 2003 Server: Pentium III, 733 MHz, 256 MB RAM, 2 GB available hard disk space: Windows XP: Pentium IV, 1 GHz, 256 MB RAM, 2 GB available hard disk space
Weight & dimensions
Dimensions W x D x H 1042 x 414 x 220 mm
Weight 22000 g
Input capacity
Maximum input capacity 100 sheets
Endurance
Duty cycle (maximum) 7000 pages per month
Consumables
Compatible ink types, supplies Black: HP pigment ink; cyan, magenta, yellow: HP dye-based ink
Packaging data
Package weight 34000 g
Package dimensions (W x D x H) 1192 x 545 x 493 mm
Certificates
Electromagnetic compatibility Compliant with requirements for Class B ITE products (Class A when connected to LAN cables), EU (EMC Directive), US (FCC rules), Canada (DOC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Class A for Korea (MIC), Taiwan (BSMI)
Safety ITE product compliance, EU LVD, CSA Certified for US and Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCC, Singapore PSB, Russia GOST, Poland PCBC, Korea KTL
63 offers, from 529.00