IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > matt white films > HP C7957A

White Glossy Opaque Polyester Film 170 g/m²-42"/1067 mm x 15.2 m

Brand: HP
Product code: C7957A
EAN/UPC code: 0725184825408, 725184825408
Category: matt white films 
Release date: 06 Oct 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP White Glossy Opaque Polyester Film is a high-quality white opaque polyester film with a super-glossy white finish for universal use. Its unique, fast-drying formula makes it suitable for a wide range of full-colour inkjet applications.
C7957A HP
2k

HP White Glossy Opaque Polyester Film is a high-quality white opaque polyester film with a super-glossy white finish for universal use. Its unique, fast-drying formula makes it suitable for a wide range of full-colour inkjet applications.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 1090 x 127 x 127 mm
Roll dimensions 1067 mm x 15 m
42 in x 50 ft
Weight printer media 170 g/m2
Printing material lightfastness (home/office/indoor) UV ink Not compatible
Type finish Gloss
Package dimensions (W x D x H) 43 x 5 x 5 "
Size 43 x 5 x 5 "
Package weight 4500 g
Printing material shelf life 2 years, unopened in original packaging
Operating humidity range 20-70 %
Printing material thickness 4 mil
Printing material waterfastness Lamination required
Number of cartons per pallet 56
Operating temperature range (T-T) 15 - 35
Pallet dimensions (W x D x H) 1220 x 1070 x 1020 mm
Pallet weight 309 kg
Printing material brightness 95
Technical details
Printing material lamination Can be laminated with commercially available pressure-sensitive films. Visit HP's lamination partner for more information.
Quantity per pallet 56 pcs
Storage temperature range (T-T) 50 - 86 °F
10 - 30
Printing material dry time Less than 5 minutes (@ 23°C, 50% RH)
Printing material gloss level Gloss per ASTM D-523 Test Method
Printing material opacity 90% per TAPPI T-425 Test Method
Printing material whiteness 95 per CIE Ganz 82 Test Method
Storage humidity 30-65 %
Core size 2 "
Core size 50.8 mm
Country of origin Yes
Operating temperature range (T-T) 59 - 95
Package dimensions (W x D x H) 1090 x 127 x 127 mm
Package weight 11.5 lb
Pallet dimensions (W x D x H) 48 x 42 x 40 "
Pallet weight 679 lb
Printing material lightfastness (outdoor) UV-ink Not compatible
Quantity per box 1 pcs
Retail only No
20 offers, from 85.27