IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > blank data tapes > HP C7972A

Ultrium 400 GB Data Cartridge

Brand: HP
Product code: C7972A
EAN/UPC code: 0080873639584, 8087363958478, 0808736395847, 808736395847
Category: blank data tapes 
Release date: 15 Jul 2005
Info modified on: 06 Sep 2008 16:40:32
Warranty: Warranty statement: Limited Lifetime. For additional warranty information, www.hp.com/go/storagemedia
Backed by HP’s unique and exhaustive media selection process, HP Ultrium 400GB data cartridges support the HP StorageWorks 460 tape drive. HP Ultrium 2 tapes merge low cost of ownership with exceptional reliability and performance.
C7972A HP
3k

Backed by HP’s unique and exhaustive media selection process, HP Ultrium 400GB data cartridges support the HP StorageWorks 460 tape drive. HP Ultrium 2 tapes merge low cost of ownership with exceptional reliability and performance.

Specs
Alternatives
Options
Environmental conditions
Operating humidity range 10-80 %
Operating temperature range (T-T) 26° C
10 - 45 °C
Storage humidity 20-60 %
Storage temperature range (T-T) 79° F
5 to 23° C
26° C
79° F
Operating temperature range (T-T) 79° F
Weight & dimensions
Tape length 609 m
Dimensions W x D x H 111 x 113 x 28 mm
Weight 280 g
Case or master carton weight 1.51 kg
Case or master carton quantity 5 pcs
Pallet weight 335 kg
Larger master carton weight 6.57 kg
Quantity per pallet 960 pcs
Pallet dimensions (W x D x H) 1016 x 1219 x 1676 mm
Larger master carton dimensions (W x D x H) 120 x 151 x 125 mm
330 x 273 x 152 mm
Weight & dimensions
Package weight 290 g
Quantity per box 1 pcs
Technical details
Compressed capacity < 400.0 GB
Tape thickness 8.9 um
Coercive force 2,100 to 2,400 oe
Maximum media width 12.65 mm
Read speed 60 MB/sec (2:1 compressed)
Density range 188 kpi
Film type Polyethylene Naphthalate (PEN)
Material Metal particle
Native capacity 200 GB
Tape width 12.65 mm
Size 4.45 x 4.37 x 1.8 "
Number of cartons per pallet 20
Archival storage life 30 years
Data tracks number 584 tracks
UNSPSC-code 43202002
Basefilm PEN
Tape width (imperial) 0.49803 "
Weight 0.63 lb
80 offers, from 18.18