IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > magneto optical (MO) disks > HP C7984A

9.1GB WORM Optical Disk (4096 bytes per sector)

Brand: HP
Product code: C7984A
EAN/UPC code: 725184396670, 734646059633, 0072518439667, 0725184396674, 0725184396670
Category: magneto optical (MO) disks 
Release date: 06 Oct 2005
Info modified on: 25 Aug 2008 03:36:25
Warranty: Warranty statement: 2X
HP Magneto Optical Disks are designed and tested for optimal compatibility with HP Optical Drives and Libraries, as well as other ISO/IEC/ANSI-conformant drives.
C7984A HP
3k

HP Magneto Optical Disks are designed and tested for optimal compatibility with HP Optical Drives and Libraries, as well as other ISO/IEC/ANSI-conformant drives.

Specs
Alternatives
Options
Technical details
Optical disk diameter 130 mm
Dimensions W x D x H 153 x 137 x 120 mm
Material Polycarbonate
Case or master carton weight 1.62 kg
Technical features Performance: Write Once technologies prevent tampering and interference.Performance: Write Once technologies prevent tampering and interference.
Innovative: Unique shutter designs prevents costly hardware errors.Innovative: Unique shutter designs prevents costly hardware errors.
Larger master carton dimensions (W x D x H) 183 x 159 x 134 mm
333 x 280 x 206 mm
Package weight 0180 g
Technical details
Pallet weight 296.7 kg
Case or master carton quantity 8 pcs
Larger master carton weight 6.77 kg
Number of cartons per pallet 32
Weight & dimensions
Weight 180 g
Disk thickness 1.2 mm
Environmental conditions
Operating humidity range 3-85 %
Archival storage life 100 years
Storage temperature range (T-T) 84° F
-10 to 55° C
29° C
84° F
Operating temperature range (T-T) 29° C
5 to 55° C
Operating temperature range (T-T) 84° F
Storage humidity 3-90 %
64 offers, from 56.83