IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > inkjet printers > HP C8165B

Deskjet 9800 Printer

Brand: HP
Product code: C8165B
EAN/UPC code: 829160703965, 0829160951737
Category: inkjet printers 
Release date: 15 Jul 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: Service & support options: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific during warranty; optional HP Care Pack for comprehensive technical support
A compact, feature-rich printer to create vibrant office documents and in-house marketing material. Experience the versatility of up to 4800-optimised dpi A3+ borderless printing plus optional 6-ink photo-quality and automatic two-sided printing.
C8165B HP
3k

Whether you're printing general office documents or A3+ full-colour marketing pieces, you can expect results with this easy, reliable printer. Meet demanding printing needs with speeds up to 30 ppm black and up to 20 ppm colour and optional two-sided printing — it's a feature-rich performer in a sleek, compact design. Get standard 4-ink colour with optional 6-ink printing for richer images. Enjoy ... More>>>

Specs
Alternatives
Options
Print quality
Maximum print size 330.2 x 1270 mm
Print quality, vertical alignment accuracy +/- 0.002 in
+/- 0.05 mm
Print margin left (A3) 3.2 mm
Print margin right (A3) 3.2 mm
Print margin top (A3) 1.7 mm
Print margin bottom (A3) 14.3 mm
Print margin top (A4) 1.7 mm
Print margin right (A4) 3.2 mm
Print margin left (A4) 3.2 mm
Print margin bottom (A4) 14.3 mm
Print quality (colour, normal quality) < 600 x 600 DPI
Print quality (colour, best quality) < 4800 x 1200 & 1200 input
Print quality (black, draft quality) < 300 x 300 DPI
Print technology resolution PhotoREt III (PhotoREt IV @ optional photo cartridge)
Print quality (black, best quality) 1200x1200 DPI
Print speed
Print speed (black, normal quality, A4) 8 ppm
Print speed (colour, normal quality, A4) 6 ppm
Print speed (black, draft quality, US letter) < 30 ppm
Print speed (colour, full page colour, normal quality, A3) < 1 ppm
Print speed (colour, normal quality, A3) < 3.5 ppm
Print speed (colour, full page colour, draft quality, A3) 3.2 ppm
Print speed (colour, draft quality, A3) 8 ppm
Print speed (colour, full page colour, best quality, A3) 0.3 ppm
Print speed (colour, best quality, A3) 1.1 ppm
Print speed (black, normal quality, A3) < 5.6 ppm
Print speed (black, draft quality, A3) < 12.6 ppm
Print speed (black, best quality, A3) < 1 ppm
Print speed (colour photo, draft quality) 1.5 ppm
Print speed (colour photo, normal quality) >53s
Print speed (colour, full page colour, normal quality, A4) < 1.8 ppm
Print speed (colour, full page colour, draft quality, A4) 8 ppm
Print speed (colour, draft quality, A4) 20 ppm
Print speed (colour, full page colour, best quality, A4) 0.5 ppm
Print speed (colour, best quality, A4) 1.5 ppm
Print speed (black, draft quality, A4) 30 ppm
Print speed (black, best quality, A4) 1.5 ppm
Print technology
Number of print cartridges 2 (1 black or color photo or gray photo, 1 tri-color)
Print technology Inkjet
Print head 2 (1 black or color photo or gray photo, 1 tri-color)
Borderless printing Yes (up to 13 x 19 in)
Maximum print length 1.27 m
Printer drivers included HPL 3
Compatible ink types, supplies Dye-based, pigment-based
Duplex print options optional
Standard printer languages HP PCL Level 3 Enhanced
Typefaces 8 built-in, 4 each in portrait and landscape orientations: CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic (Euro Symbol supported)
Colour printing technology HP Photoret III (HP Photoret IV with optional photo cartridge); ICC Color Management; Prosumer UI; Adobe RGB
Print head nozzles colour pen: 600
black pen: up to 672
Output capacity
Standard output capacity 100 sheets
Maximum output capacity Up to 100 sheets
Standard output capacity for transparancies 30 sheets
Duty cycle (maximum) 5000 pages per month
Standard output capacity for envelopes 10 sheets
Duty cycle letter size (maximum) Up to 5000 pages
Paper handling standard/output 100-sheet output tray
Paper handling optional/output None
Input capacity
Standard input capacity Up to 150 sheets
Maximum input capacity Plain paper: up to 150 sheets, envelopes: up to 15, transparencies: up to 30, labels: up to 30; greeting cards: up to 60
150 sheets
Standard input trays 1
Media size (tray 1) A3, A4, B4, B5, C6, 76 x 127 to 330 x 482 mm
Envelope feeder No
Standard input capacity for cards Up to 45 cards
Paper handling standard/input 150-sheet input tray, bypass tray, straight through paper path at the back of the printer
Maximum paper trays 1
Media formats
Standard media sizes A3 (297 x 420 mm), A3+ (330 x 482 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B4 (250 x 353 mm), B5 (176 x 250 mm), B6 (125 x 178 mm), C6 (114 x 162 mm)
Custom media sizes 76 x 127 to 330 x 1270 mm
Media types
Media types supported Paper (plain, multipurpose, inkjet, photo, banner), envelopes, transparencies, labels, greeting cards, professional brochure (matte and glossy), iron-on transfers
System requirements
Mac compatibility USB - compatible with USB 2.0 specifications
Minimum system requirements Pentium® 300 MHz, 64 MB RAM, 125 MB hard disk space, 800 x 600 screen resolution, 256 colour depth, IE 5
Pentium 300 MHz, 128 MB RAM, 170 MB hard disk space, 800 x 600 screen resolution, 256 color depth, IE 5
Power PC G3, 400 MHz, 256 MB
Compatible operating systems Microsoft® Windows® 2000, XP Home, XP Professional, Certified for Windows Vista™; Mac OS 10.x
JetDirect Compatible Products Yes
Minimum system requirements for Macintosh Power PC G3, 400 MHz, 128 MB
Connectivity
Interface USB 2.0, IEEE 1284 parallel
PictBridge No
Direct printing No
I/O ports 1 USB, 1 parallel
Optional connectivity HP Jetdirect 175x Fast Ethernet External Print Server (parallel) J6035C, HP Jetdirect ew2400 Fast Ethernet and 802.11g wireless External Print Server (USB 2.0) J7951G, HP Jetdirect en3700 Fast Ethernet External Print Server (USB 2.0) J7942G
Memory
Memory slots None
Internal memory 32 MB
Maximum internal memory 32 MB
Memory upgrade not expandable
Energy management
Energy Star certified No
Power requirements 110 to 240 VAC, 50/60 Hz
Power consumption 60 watts maximum printing
Power consumption (standby) 27.7 watts
Environmental conditions
Recommended humidity operating range 20 to 80% RH
Operating humidity range 20-80 %
Storage temperature range (T-T) -40-70 °C
Recommended operating temperature range (T-T) 15-35 °C
Operating altitude 3100 m
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Storage humidity 0-90 %
Operating temperature range (T-T) 59 - 95 °F
Sound emission
Acoustic pressure emissions 51 dB
Acoustic power emissions 6.6 B(A) (printing at 18 ppm)
Processor
Processor ARM946E-S
Processor clock speed 96 MHz
Weight & dimensions
Dimensions W x D x H 574.5 x 409.5 x 186.3 mm
Weight 12000 g
Pallet dimensions (W x D x H) 1219 x 1016 x 2236 [12 m truck (exclude EMEA)], 1219 x 1016 x 2032 [6 m truck (exclude EMEA)], 1200 x 800 x 2202 [6/12 m truck (EMEA)]
Pallet weight 234 [20/40 ft truck (exclude EMEA)], 156 [20/40 ft truck (EMEA)]
Maximum dimensions (W x D x H) 574.5 x 409.5 x 186.3 mm
Package weight 14000 g
Package dimensions (W x D x H) 684 x 563 x 324 mm
Networking
Network ready Optional
Networking features Via HP Jetdirect external print servers
Colour
Printing colours Black, cyan, magenta, yellow, light cyan, light magenta, dark gray, light gray
6
Paper handling
Paper handling 150-sheet input tray, 100-sheet output tray, front single-sheet paper feed, manual single-sheet feed straight through rear path for thick media
Duplex supported media size A3, A3+, A4, B5, B4
Media handling Sheetfed
Paper handling optional/input Optional wide-format automatic two-sided printing accessory
Packaging data
Quantity per pallet 18 [20/40 ft truck (exclude EMEA)], 12 [20/40 ft truck (for EMEA)]
Security
Safety EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada), GS Certified (Germany), CE Marking (Europe), B (Poland), eK (Korea), CCC S&E (China), PSB (Singapore)
Certificates
Electromagnetic compatibility FCC Title 47 CFR Part 15 Class B (USA), CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Blue angel compliant No
Media weight
Media weight (tray 1) Plain paper: 60 to 135 g/m² using primary paper path, envelopes: 70 to 90 g/m², cards: 100 to 200 g/m², any media: up to 280 g/m² using straight through paper path at the back of the printer (manual feed)
Media weights by paper path Tray 1: 60 to 135 g/m2; Rear tray: 60 to 270 g/m2 (straight through paper path for thick media)
Recommended media weight 60 to 136 g/m2 g/m²
Technical details
Bundled software HP Deskjet 9800 Printer Software (incl. printer installation software, printer drivers, and user’s guide), HP Photo Printing Software
Package dimensions (W x D x H) 26.8 x 20.6 x 13 "
Product dimensions when open (LxWxD) 22.6 x 16.1 x 7.33 "
Drive device, buffer size 32 MB
Size 22.6 x 16.1 x 7.33 "
Supported media weight(s) Tray 1: 16 to 36 lb; Rear tray: 16 to 72 lb (straight through paper path for thick media)
Fonts included 15 built-in fonts; CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic, David, NarkisTam, Miryam, Miryam Italic, Ryadh, Naskh, Koufi
Control panel print cancel button, on-off button, paper forward button, two cartridge status lights
Service & support www.hp.com
Technical features Compact and versatile A3+ office printer
Print at up to 30 ppm black, 20 ppm colour (A4)
HP Vivera 4-ink, optional 6-ink
USB, parallel port
Rear paper path, optional duplexer
Pallet dimensions (W x D x H) 48 x 40 x 88 [40 ft truck (exclude EMEA)], 48 x 40 x 80 [20 ft truck (exclude EMEA)], 47.2 x 31.5 x 86.7 [20/40 ft truck (EMEA)]
Pallet weight 515.9 lb [20/40 ft truck (exclude EMEA)], 343.9 lb [20/40 ft truck (EMEA)]
Weight 22.5 lb
Maximum print length (imperial) 4.17 ft
Media sizes supported (imperial) Letter, legal, executive, tabloid, envelopes (No. 10, Monarch), cards (3 x 5 in, 4 x 6 in, 5 x 7 in, 8 x 10 in, 11 x 14 in, 13 x 19 in)
Package weight 26.4 lb
Print speed (black, best quality, letter) < 0.6 ppm
Print speed (colour, best quality, letter) < 1.5 ppm
Print speed (colour, draft quality, letter) < 20 ppm
Print speed (colour, normal quality, US letter) < 6 ppm
Recommended media weight (imperial) 20 lb
Standard input capacity for legal Up to 150 sheets
Standard input capacity for envelopes Up to 15 envelopes
Exifprint supported Yes, Version 2.2
Media thickness (by paper path) Tray 1: up to 7.87 mil; envelopes: up to 15.7 mil; rear tray: up to 15.7 mil
Number of cartons per pallet 6
Number of layers per pallet 3
Operating altitude (imperial) 10000 ft
Page yield identifier DJ9800
Photo proofsheets supported No
Print margin bottom (letter) 0.563 in
Print margin left (letter) 0.12 in
Print margin right (letter) 0.12 in
Print margin top (letter) 0.07 in
Print speed (black, fast normal quality, letter) < 8.5 ppm
Print speed (black, normal quality, US letter) < 8 ppm
Print speed (colour, fast normal, letter) < 7.5 ppm
Print speed (colour, full page, best quality, letter) < 0.5 ppm
Print speed (colour, full page, draft quality, letter) < 8 ppm
Print speed (colour, full page, normal quality, letter) < 1.9 ppm
Printable area (A4) 203.7 x 280.8 mm
Printable area (letter) 8.2 x 10.4 in
Printable area (tabloid) 10.7 x 16.4 in
Printable area 290.8 x 403 mm
Skew (transparency) +/- 0.01 in
Skew +/- 0.006 in
+/- 0.006 mm
Standard output capacity for labels Up to 75 sheets
Video action printing supported No
3 offers, from €316.74