Dimensions of the produkt (Width x Depth x Height) in millimeter.
308 x 661 x 324 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
3.46 kg
Package dimensions (W x D x H)
26.02 x 12.12 x 12.75 "
Size
12.12 x 26.02 x 12.75 "
Print technology
Indicates the method used to print by this product
Laser
Package weight
5000 g
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
42 pcs
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeter.
1322 x 924 x 2268 mm
Pallet weight
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
219.98 kg
Operating humidity range
20-80 %
Operating temperature range (T-T)
15 - 25
Storage temperature range (T-T)
-20 - 40 -4 - 104 °F
Technical details
Country of origin
Yes
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
661 x 308 x 324 mm
Pallet dimensions (W x D x H)
52.04 x 36.37 x 89.29 "
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
150,000 pages
Package weight
11 lb
Pallet weight
483.9 lb
Weight
7.6 lb
Operating temperature range (T-T)
59 - 77
Print technology resolution
Color/resolution technology used to print for this product
Smart
Printing material shelf life
Length of time (duration) a media product may be stored before use
Not Applicable
Quantity per box
number of sheets or media per single package
1 pcs
Retail only
No
Stacking number for carton
number of cartons that can be stacked on top of each other without damaging any cartons