| Colour |
 |
| Maximum resolution |
600 x 1200 DPI |
|
Economical printing
|
|
Whether or not the product is equipped with features that allow economical printing or a list of those features.
Economode (saves up to 50% toner at 600 dpi), immediate return to Powersave mode after each print job due to Instant-on technology (saves electricity), N-up printing and manual two-sided printing-duplex (saves paper)
|
| Print quality (black, normal quality) |
Up to 400 x 600 dpi |
|
Print quality (black, best quality)
|
|
Best print quality with black inkt cartridges. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
Up to 600 x 600 dpi (1200 dpi effective output)
|
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
14 ppm
|
|
Warm-up time
|
|
Time needed before printing after power switched on; expressed in seconds.
10 sec
|
| Time to first page (black, normal) |
< 9 sec |
| Print speed (black, best quality, A4) |
14 ppm |
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Tensilica®
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
None
|
| Maximum internal memory |
2 MB |
| Flash memory |
No Flash slots |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
No upgrade
|
| Number of print cartridges |
1 pcs |
| Maximum input capacity |
sheets: 150 150 sheets |
| Standard input capacity |
150 sheets |
| Standard input trays |
1 |
|
Envelope feeder
|
|
Indicates whether this feature is available on this product and its capacity
No
|
|
Maximum output capacity
|
|
Maximum number of sheets this product can hold in all available standard and optional output trays
100 sheets
|
| Standard output capacity |
100 sheets |
| Standard output capacity for transparancies |
Up to 100 sheets |
| Duty cycle (maximum) |
250 to 1500 5000 pages per month |
| Standard output capacity for envelopes |
15 sheets |
| Duty cycle letter size (maximum) |
Up to 5000 pages |
| Standard media sizes |
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5) |
| Media size (tray 1) |
A4, A5, A6, B5, postcards, envelopes (B5, C5, DL), 147 x 211 to 216 x 356 mm |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| Letter |
 |
| ISO B-series sizes (B0...B9) |
B5 |
| Executive |
 |
| Legal |
 |
| Envelopes sizes |
#10, DL, C5, B5, Monarch |
| Custom media sizes |
147 x 211 to 216 x 356 mm |
| Media handling |
Sheetfed |
| Media size (tray 2) |
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm |
| Media types supported |
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards |
| Maximum print size |
A4 / Letter (216 x 297 mm) |
| Maximum paper trays |
1 |
|
Paper handling standard/input
|
|
List of the standard input paper handling options available with this product
150-sheet input tray
|
|
Paper handling standard/output
|
|
List of the standard output paper handling options available with this product
100-sheet face-down bin
|
| Media weight (tray 1) |
60 to 163 g/m² |
| Media weights by paper path |
Tray 1: 60 to 163 g/m² |
| Duplex supported media weight |
60 to 105 g/m2 |
| Media weight (tray 2) |
150-sheet tray: 60 to 163 g/m2 |
|
Print technology
|
|
Indicates the method used to print by this product
Laser
|
|
Printer drivers included
|
|
List of printer drivers included with this product as standard. Via the site of the manufacturer often missing drivers can be downloaded, like Linux drivers.
Host-based
|
| Print margin bottom (A4) |
4 mm |
| Print margin left (A4) |
4 mm |
| Print margin right (A4) |
4 mm |
| Print margin top (A4) |
4 mm |
|
Typefaces
|
|
List of typefaces included and any qualifications
None
|
|
Standard printer languages
|
|
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is even a complete programming language.
Host-based printing
|
|
Printer management
|
|
Printer management software used by this product included as standard
HP Status and Alerts, HP Usage tracking
|
|
Duplex print options
|
|
Description of available duplex options
Manual (driver support provided)
|
|
Print technology resolution
|
|
Color/resolution technology used to print for this product
Ret, HP FastRes 600, HP FastRes 1200 DPI
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB (compatible with USB 2.0 specifications)
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 USB
|
| Optional connectivity |
None |
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
| Networking features |
None |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
None
|
| Wireless option type |
Optional, enabled with purchase of a hardware accessory |
| Mac compatibility |
 |
| Minimum system requirements |
Microsoft® Windows® 2000, XP Home, XP Professional, Windows Vista® Ready, 120 MB free hard disk space, CD-ROM drive, USB port |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 2000, XP Home, XP Professional, XP Professional x64, Windows Server® 2003 (32/64 bit), Works with Windows Vista®, Mac OS X v 10.2.8; Mac OS X v 10.3; Mac OS X v 10.4 or higher Microsoft® Windows® 2000, XP Home, XP Professional, XP Prof
|
| Minimum system requirements for Macintosh |
Mac OS X v 10.2.8, v 10.3, v 10.4 or higher; Macintosh computer with PowerPC G3, G4, G5, or Intel® Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
347 x 224 x 194 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4700 g
|
|
Maximum dimensions (W x D x H)
|
|
Maximum dimensions (Width x Depth x Height) in millimeter
347 x 305 x 194 mm
|
| Package weight |
6350 g |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
400 x 250 x 300 mm
|
|
Pallet dimensions (W x D x H)
|
|
Size of pallets (Width x Depth x Height) in millimeter.
1200 x 1000 x 2540 mm
|
|
|
Pallet weight
|
|
The load (weight) a pallet can take. Sometimes the value for a Euro pallet (EU) is added, or a country-specific pallet.
632 kg
|
| Operating acoustic emission |
63 dB |
|
Acoustic power emissions
|
|
Level of sound power per ISO 9296; expressed in bels
6.2 B(A) (active/printing), inaudible (ready)
|
|
Acoustic pressure emissions
|
|
Level of sound pressure per ISO 9614-1; expressed in decibels
49.5 dB(A) (active/printing), inaudible (ready)
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
100-127V/50/60 Hz
|
| Energy Star certified |
Yes |
| Power requirements |
Input voltage 110 to 127 VAC (+/- 10%); 60 Hz (+/- 2 Hz); 7 amp; 220 to 240 VAC (+/- 10%); 50 Hz (+/- 2 Hz); 4.0 amp |
| Power consumption (PowerSave) |
0.6 watts |
| Power consumption (off) |
3 watts |
| Power consumption (standby) |
315 watts |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
315 watts maximum (active/printing), 3 watts maximum (ready/sleep), 0.6 watts maximum (off) 3 watts
|
| Power consumption (active) |
4 W |
| Operating altitude |
Up to 3,100 m |
|
Recommended humidity operating range
|
|
Recommended range of relative humidity; non-condensing; within which the product can operate
20 to 80% RH
|
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
10 - 90 %
|
| Operating humidity range |
20-80 % |
| Recommended operating temperature range (T-T) |
10 to 32.5º C |
| Storage temperature range (T-T) |
0-40 °C |
| Operating temperature range (T-T) |
10-32.5 °C |
| Storage humidity |
10-80 % |
| Operating temperature range (T-T) |
50 to 90.5º F |
| Printing colours |
1 Non |
|
Quantity per pallet
|
|
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet
96 pcs
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001)(Class 1 Laser/LED Device) GB4943-2001, Low Voltage Dire
|
| Bundled software |
Host-based |
| Package dimensions (W x D x H) |
15.75 x 9.84 x 11.73 " |
| Product dimensions when open (LxWxD) |
13.66 x 12 x 7.64 " |
| Supported media weight(s) |
150-sheet tray: 16 to 43 lb |
| Size |
13.66 x 8.82 x 7.64 " |
|
Electromagnetic compatibility
|
|
List of countries and their respective regulatory agency standards with which the product complies
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC app
|
|
Driver updates
|
|
Description of driver upgrade characteristics for the product
Latest drivers available from www.hp.co
|
|
Control panel
|
|
Description of the control panel of the product; including the available buttons; and the function of each button
2 lights (Attention, Ready)
|
| UNSPSC-code |
43212105 |
| Upgrade type |
Product not upgradeable |
|
Downloadable software
|
|
List of software available to download for the product bundle; including manufacturer and coined name
Host-based
|
| Pallet dimensions (W x D x H) |
47.3 x 39.4 x 100 " |
| Pallet weight |
1390 lb |
| Print speed (black, normal quality, US letter) |
Up to 15 ppm |
| Weight |
10.3 lb |
| Acoustic pressure emissions bystander (active, print, copy or scan) |
49.5 dB(A) |
| Duplex binding |
No |
| First page out (black&white, A4, ready) |
As fast as 9 sec |
| First page out (black&white, letter, ready) |
As fast as 8.5 sec |
| First page out (black&white, letter, sleep) |
As fast as 8.5 sec |
| Maximum printable area |
206 x 344 mm |
| Media sizes supported (imperial) |
Letter, legal, executive, postcards, envelopes (No. 10, Monarch) |
| Operating altitude (imperial) |
Up to 10,000 ft |
| Package weight |
14 lb |
| Print speed (black, best quality, letter) |
Up to 15 ppm |
| Print speed (grayscale, normal quality, A4 transparency) |
Up to 14 ppm |
| Standard input capacity for envelopes |
Up to 15 envelopes |
| Acoustic power emissions (ready) |
Inaudible |
| Acoustic pressure emissions bystander (ready) |
Inaudible |
|
Automatic paper sensor
|
|
Indicates whether or not this product has the automatic paper type selection feature.
No
|
| First page out (black&white, letter, cold start) |
As fast as 8.5 sec |
| First page out (black&white, letter, warm power on) |
As fast as 8.5 sec |
| Maximum input capacity (priority feed) |
Sheets: 10 sheets |
| Maximum input capacity (tray 1) |
Sheets: 150 sheets |
| SureSupply connection type |
Direct and Network |
| SureSupply software driver |
Yes |
| SureSupply supported |
Yes |
| Typical electricity consumption (TEC) number |
0.743 KWhr/Week |
| Recommended media weight (duplex, imperial) |
16 to 28 lb |
| Standard media sizes (duplex, imperial) |
Letter, legal, executive |
| Standard media sizes (duplex, metric) |
A4, A5, A6, B5, B6 |
|