IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > multi bin mailboxes > HP CB520A

LaserJet 500-sheet 5-bin Mailbox

Brand: HP
Product code: CB520A
EAN/UPC code: 0883585279913
Category: multi bin mailboxes 
Release date: 10 Apr 2008
Info modified on: 11 2008 07:24:40
Warranty: Warranty standard statement: One year. Warranty and support options vary by product, country and local legal requirements.
Find your printed output quickly and easily with the HP LaserJet 500-sheet 5-Bin Mailbox. Assign each mailbox bin to an individual, workgroup or department for easy job retrieval. It can also be used as a sorter/collator, stacker or job separator.
CB520A HP
24k

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 390 x 365 x 152 mm
Media types supported Paper (bond, color, letterhead, plain, preprinted, prepunched, recycled, rough, light), user-defined
Package dimensions (W x D x H) 23.42 x 19.48 x 23.85 "
Standard media sizes A4, A5, B5 (JIS), 16K, Executive (JIS), custom 148 x 210 to 216 x 356 mm
Weight 6.79 kg
Size 15.4 x 14.4 x 18.5 "
Pallet dimensions (W x D x H) 47.24 x 39.37 x 77.79 "
Technical details
Pallet weight 327.1 lb
Quantity per pallet 12 pcs
Weight 14.97 lb
Package weight 23.1 lb
Media handling Sheetfed
Media sizes supported (imperial) Letter, legal, executive, statement, 8.5 x 13 in, custom 5.8 x 8.3 to 8.5 x 14 in
Recommended media weight (imperial) 16 to 32 lb
Recommended media weight 60 to 120 g/m2 g/m²
51 offers, from 338.95