Conveniently connect a DVI display to the to the graphics controller of your high-end desktop PC with the HP ADD2 SDVO PCIe DVI-D Adapter – a low-cost Advanced Digital Display 2 (ADD2) adapter card. The HP ADD2 SDVO PCIe DVI-D Adapter is a Single-Link DVI-D solution – the lowest-cost solution to allow DVI connectivity on most Intel-based Business Desktop PC's via a vacant SDVO slot.
The
...
More>>>
HP ADD2 SDVO PCIe DVI-D Adapter is compatible with the HP Business Desktop dc5700, dc5800, dx7300, dc7600, dc7700, dc7800, and rp5700 series PCs and the dx6100 and dx6120 microtower.
<<<Less
Specs
Alternatives
Options
Connectivity
Host interface
Descriptions of the products host interface
PCIe
I/O ports
An interface on a device to which you can connect another device.
1 x DVI-D
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista Business 64, Windows Vista Business 32, Windows Vista Home Basic 32, Windows XP Professional / Windows XP Home 32
Technical details
Size
7.5 x 9.5 x 2.25 "
Maximum resolution
1600 x 1200 @ 60 Hz
Weight
0.54 lb
Technical details
Maximum resolution (analog)
1600 x 1200 @ 60 Hz
Video adapter, bus
PCIE x16 slot
Video card form factor
Low-profile card (Full Height (ATX) and Low Profile brackets included in kit)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
19.05 x 23.0 x 5.72 cm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.