|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
QVGA TFT, Transflective TFT QVGA, 64K color (65,536 colors) 16-bit with LED backlight with power save mode; Resolution (W x H): 240 x 320
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
3.5 "
|
| Pointing device |
Touch Screen and Stylus |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
|
| Internal memory type |
128 MB total memory (64 MB ROM and 64 MB SDRAM), up to 65 MB user available memory including 31 MB iPAQ File Store |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
312 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel PXA 270
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® PXA270 Processor 312 MHz
|
| Bundled software |
HP exclusive applications: HP ProtectTools secured by CREDANT Technologies, iPAQ Wireless, HP Profiles, HP Mobile Printing, Bluetooth Manager, iPAQ File Store, iPAQ Backup, HP Photosmart Premiere for Pocket PC Operating system applications: Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, File Explorer, Infrared Beaming Microsoft Windows Mobile 2003 Second Edition Software |
| Modem type |
 |
| Wireless technology |
Serial IR, Integrated Bluetooth® wireless technology |
| Keyboard type |
BT Foldable |
| Audio system |
Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack) |
| Audio included |
Integrated microphone, receiver, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack) |
| Video modes resolution |
240 x 320 (W x H), 64K colour (65,536 colours) 16-bit |
|
Security management description
|
|
Description of security management characteristics of the product
HP ProtectTools secured by CREDANT Technologies; (Note: Requires Bluetooth enabled mobile, separately purchased wireless carrier/Internet service plan(s) and supporting IT infrastructure)
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB synchronization cable
|
|
|
Ergonomics
|
|
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
4 programmable application quick-launch buttons, 5-way navigation button, rechargeable/removable battery, touch-sensitive display for stylus or fingertip, voice record button, microphone and speaker; rubber sides for comfortable grip
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
< 90 % |
| Operating temperature range (T-T) |
0 - 40 °C |
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
AC Input: 100~240V, 50/60Hz, 0.3A max; Output DC: 5V, 2A
|
| Power supply |
AC Power AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical) |
| Power requirements |
Battery: removable/rechargeable 920 mAh Lithium-Ion (user changeable), optional extended 1440 mAh AC PowerAC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 A max; Output Voltage: 5Vdc (typical), Output Current: 2A (typical) |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
164.4 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
7.7 x 1.6 x 11.9 cm
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard, CF Slot: integrated Compact Flash Type II
|
|