IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > PDAs > HP FA296T#ABB

iPAQ hx2110 Pocket PC

Brand: HP
Product code: FA296T#ABB
EAN/UPC code:
Category: PDAs 
Release date: 15 Jul 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 1 year
 PDF specs

iPAQ hx2110 Pocket PC
FA296T#ABB HP
4k

Full-featured and high-performance Pocket PC, delivering outstanding expansion capabilities to satisfy every handheld requirement.

Features:
- Featuring Microsoft® Windows® for a familiar and intuitive environment
- Featuring the Intel® PXA270 312 MHz high-performance processor and offering 128 MB total memory (64 MB ROM and 64 MB SDRAM) - up to 65 MB user available ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display QVGA TFT, 16-bit
Colour
Display diagonal 3.5 "
Display number of colours 0.065536
Pointing device Touch Screen & Stylus
Memory
Internal memory 128 MB
Internal memory type 64MB ROM & 64MB SDRAM
Processor
Processor clock speed 312 MHz
Processor family Intel X-Scale
Processor Intel PXA270
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software ProtectTools CREDANT
iPAQ Wireless
HP Profiles
HP Mobile Printing
Bluetooth Manager
iPAQ File Store
iPAQ Backup
HP Photosmart Premiere

Calendar, Contacts, Tasks, Voice Recorder, Notes, Pocket Word, Pocket Excel, Pocket Internet Explorer, Windows Media Player 9, Inbox, File Explorer, Infrared Beaming
Data transmission
Infrared data port
Bluetooth
Keyboard
Keyboard type BT Foldable
Audio
Built-in microphone
Speakers mono
Audio included Microphone, receiver, speaker
Connectivity
Speaker/ headphone/ line-out jack
I/O ports USB
Serial
DC Power
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 40 °C
Energy management
Battery performance 920 mAh
Battery technology Lithium-Ion
Power requirements 100 - 240 Vac, 50/60 Hz
System requirements
Compatible operating systems Windows Mobile 2003 SE
Weight & dimensions
Weight 164.4 g
Dimensions W x D x H 119 x 77 x 16 mm
Technical details
Expansion slots SD (1-bit SDIO/4-bit SD/MMC)
CF (Compact Flash Type II)
€335.29