Start
> PDAs
> HP FA676T#ABB
|
 |
iPAQ hx2490 Pocket PC Intel 520MHz 64 M 3.5" QVGA TFT 240x320 W Mobile™ 5.0 Premium Edition |
|
Brand: HP
Product code: FA676T#ABB
EAN/UPC code: 0882780208094
|
Category: PDAs
|
|
|
|
|
Release date: 10 Mar 2006
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty standard statement: One-year parts and labour in most regions, 90 days technical support for software in most regions. Additional offers may vary by region
HP iPAQ hx2490 Pocket PC
|
|
|
|
|
|
| A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again! |
 |
 |
 |
|
|
The versatile HP iPAQ hx2400 Pocket PC allows you to maximize personal productivity. It comes equipped with both integrated Wi-Fi and Bluetooth to enable access to the Internet and email from corporate, home or Wi-Fi hotspots (in select airports, hotels, and other public places) and to allow cable-free connections to other devices with Bluetooth wireless technology. All the models in the hx2000 series
...
More>>>
include enhanced security protection with HP ProtectTools software secured by CREDANT Technologies Features
- HP ProtectTools secured by CREDANT Technologies, allows you to set a PIN or password to control access and allows you to use industry-standard encryption to protect information stored on your device and your SD memory cards - Intel PXA270 Processor 520 MHz and 128 MB total memory which includes 20MB iPAQ File Store to allow you to store personal data more securely and helps protect it from device power loss - Pocket version of Microsoft software is included (Outlook, Word, Excel and Internet Explorer) – Microsoft Windows MobileTM 2003 Second Edition software - Integrated Wi-Fi (802.11b) enables access to the Internet, email and corporate data at the office, home or Wi-Fi hotspots (in select airports, hotels and other public places) - Integrated Bluetooth allows cable-free connections to other Bluetooth enabled devices (mobile phones, printers, headsets and keyboards), and access your data via a Bluetooth enabled cellular phone - Integrated Compact Flash Type II (CF) and Secure Digital (SD) slots for greater storage and expansion capabilities - New automated backups through iPAQ Backup application - More powerful 1440 mAh removable/rechargeable battery.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
0.24 mm
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
QVGA TFT
|
| Colour |
 |
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
3.5 "
|
|
Pixel pitch
|
|
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24 mm
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065536 M
|
| Pointing device |
Touch-sensitive display for stylus |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
256 MB total memory (192 MB ROM and 64 MB SDRAM), up to 128 MB user available persistent storage memory
|
| Internal memory type |
256 MB total memory (192 MB ROM and 64 MB SDRAM), up to 128 MB user available persistent storage memory, certified up to 1 GB |
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard
|
| Flash memory |
192 MB |
| Compatible memory cards |
SD / MMC (SDIO) / CF Type II |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
520 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel PXA270
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel PXA270
|
| Phone function |
 |
| GPS function |
 |
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
No integrated GPS
|
| Bundled software |
HP exclusive applications: HP ProtectTools secured by CREDANT Technologies, Bluetooth Phone Manager, iPAQ Wireless, Bluetooth Manager, iTask, HP Photosmart Premiere for Pocket PC Operating system applications: Calendar, Contacts, Messaging, Tasks, Voice R |
| Operating system provided |
Microsoft Windows Mobile 5.0 for Pocket PC, Premium Edition |
| Wireless technology |
Intel® Wireless LAN 802.11b, integrated Bluetooth® 1.2 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Camera included |
No integrated camera |
| Keyboard type |
Options: Foldable keyboard, Bluetooth foldable keyboard, Micro-keyboard |
| Built-in microphone |
 |
| Speakers |
 |
| Audio system |
Integrated microphone, speaker and one 3.5 mm stereo headphone jack |
| Audio included |
Integrated microphone, speaker and one 3.5 mm stereo headphone jack, MP3 stereo (through headphone jack) |
| Video modes resolution |
240 x 320 (W x H), 64K colours, 16-bit |
|
Security management description
|
|
Description of security management characteristics of the product
HP ProtectTools secured by CREDANT Technologies
|
| Speaker/ headphone/ line-out jack |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Integrated IrDA (SIR), USB 2.0 Client, Serial RS232
|
|
|
Ergonomics
|
|
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
4 programmable application quick-launch buttons, 5-way navigation button, rechargeable/removable battery, touch-sensitive display for stylus or fingertip, voice record button, microphone and speaker, rubber sides for comfortable grip
|
| Storage temperature range (T-T) |
-20 - 60 °C |
| Operating humidity range |
90 % |
| Operating temperature range (T-T) |
0 to 40° C |
| Relative humidity |
90% RH |
| Battery performance |
1440 mAh |
| Battery technology |
Lithium-Ion |
| Power supply |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.3 Aac max, Output Voltage: 5 Vdc, Output current: 2 Aac |
| Power requirements |
Battery: removable/rechargeable 1440 mAh Lithium-Ion (user changeable), optional extended 2880 mAh AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input Current: 0.3 Aac max, Output Voltage: 5Vdc (typical), Output Current: 2A (typical) |
| Power management |
Battery: removable/rechargeable 1440 mAh Lithium-Ion (user changeable), optional extended 2880 mAh |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
164.4 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
7.7 x 1.6 x 11.9 cm
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
SD Slot: supports 1-bit SDIO and 4-bit SD/MMC type memory standard, CF Slot: integrated Compact Flash Type II
|
|
Synchronization tools
|
|
Description of the tools enabling a synchronization of data with other hardware
USB desktop synchronisation cradle
|
| Multimedia |
HP Image Zone, Windows Media Player 10 |
| Multimedia connections |
HP Image Zone, Windows Media Player 10 |
|
|
|
|
|
| | |