IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PDAs > HP FA908AA#ABB

iPAQ 514 Voice Messenger

Brand: HP
Product code: FA908AA#ABB
EAN/UPC code: 0883585115624
Category: PDAs 
Release date: 30 Mar 2007
Info modified on: 25 Nov 2008 15:30:06
iPAQ 514 Voice Messenger
FA908AA#ABB HP
6k

HP’s iPAQ Voice Messenger offers professionals a powerful, easy-to-use Smartphone combining a cell phone’s mobility, a handheld organiser’s capabilities, a push e-mail device’s contact and an office phone system’s capacity.

Features

- Work in motion. Take your office on the road with productivity applications and office functionality. Easily read and reply to your ... More>>>

Specs
Alternatives
Options
Display
Display resolution 176 x 220 pixels
Display TFT LCD
Display number of colours 0.065536 M
Display diagonal 2 "
Memory
Internal memory 64 MB
Flash memory 128 MB
Processor
Processor clock speed 200 MHz
Processor family Texas Instruments OMAP
Processor TI OMAP 850
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software HP iPAQ DataConnect, HP iPAQ Help & Support, HP iPAQ QuickStart Guide, HP iPAQ Tips, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, HP iPAQ Shortcuts, VoiceReply to emails, Cyberon Voice Command, MMS Composer, JVM (MIDP 2.0, CLDC 1.1)
Operating system provided Windows Mobile 6 Standard Edition
Wireless LAN features
Wireless technology IEEE 802.11b/g
Data transmission
GPRS
Data transmission
EDGE
Bluetooth
Bluetooth version 1.2
Camera
Camera included
Camera resolution 1280 x 1024 pixels
Megapixel 1.3 MP
Audio
Built-in microphone
Speakers
Connectivity
Speaker/ headphone/ line-out jack 1
Energy management
Battery performance 1100 mAh
Battery technology Lithium-Ion
Talk time 6.5 h
Standby time 160 h
Weight & dimensions
Weight 102 g
Dimensions W x D x H 48.6 x 16.3 x 107 mm
Media types
microSD support
9 offers, from 199.00