IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PDAs > HP FA982AA#ABE

iPAQ 114 Classic Handheld 65 M 3.5" TFT W Mobile® 6 Classic

Brand: HP
Product code: FA982AA#ABE
EAN/UPC code: 883585322060
Category: PDAs 
Release date: 20 Mar 2008
Info modified on: 04 Dec 2008 05:50:06
Warranty: Warranty standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
Designed to keep your life in balance, the HP iPAQ 100 Classic Handheld is a sleek, stylish personal organizer and affordable companion to your cell phone. Go online with Wi-Fi [p1] and keep your calendar, contacts and tasks up-to-date.
FA982AA#ABE HP
44k

The HP iPAQ 100 Classic Handheld is a stylish personal organiser for busy people from all walks of life. Designed to keep your life in balance, this sleek handheld is an affordable companion to your mobile phone.

Specs
Alternatives
Options
Display
Display TFT
Display diagonal 3.5 "
Pointing device Touch Screen and Stylus
Memory
Internal memory 64 MB SDRAM main memory for running applications, 256 MB flash ROM
Memory slots SDIO high-capacity card slot - for memory expansion
Processor
Processor clock speed 624 MHz
Processor family Marvell PXA310 Processor
Operating system/software
Bundled software HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager
Outlook® Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel® Mobile, Powerpoint® Mobile), Internet Explorer® Mobile, Windows Media® Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Operating system provided Windows Mobile 6 Classic
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Keyboard
Keyboard type Options: Bluetooth foldable keyboard
Audio
Audio system Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Audio included Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Video
Video modes resolution 320 x 240, 65K colours, 16-bit
Connectivity
I/O ports 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics 5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range 85% RH
Operating temperature range (T-T) 0 - 45 °C
Relative humidity 85 %
Energy management
Power management Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical)
Power requirements AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical)
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight 114.6 g
Dimensions W x D x H 6.89 x 1.36 x 11.67 cm
Technical details
Expansion slots SDIO high-capacity card slot
Synchronization tools Mini-USB desktop synchronisation cable
5 offers, from €206.03