IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > PDAs > HP FA982AT#ABH

iPAQ 114 Classic Handheld 65 M 3.5" TFT W Mobile® 6 Classic

Brand: HP
Product code: FA982AT#ABH
EAN/UPC code: 0883585322206
Category: PDAs 
Release date: 30 Nov 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: Warranty standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
iPAQ 114 Classic Handheld
FA982AT#ABH HP

The HP iPAQ 100 Classic Handheld is a stylish personal organiser for busy people from all walks of life. Designed to keep your life in balance, this sleek handheld is an affordable companion to your mobile phone.

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT
Display diagonal 3.5 "
Display number of colours 0.065000 M
Pointing device Touch Screen and Stylus
Memory
Internal memory 64 MB SDRAM main memory for running applications, 256 MB flash ROM
Memory slots SDIO high-capacity card slot - for memory expansion
Internal memory type 64 MB SDRAM main memory for running applications, 256 MB flash ROM
Flash memory 256 MB
Processor
Processor clock speed 624 MHz
Processor family Marvell PXA310 Processor 624 MHz
Marvell PXA310 Processor
Processor Marvell PXA310
Phone features
Phone function
GPS Performance
GPS function
GPS receiver No integrated GPS
Operating system/software
Bundled software HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager
Outlook® Mobile (Calendar, Contacts, Messaging, Task
Operating system provided Windows Mobile 6 Classic
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Data transmission
Bluetooth
Bluetooth version 2.0+EDR
Camera
Camera included No integrated camera
Keyboard
Keyboard type Options: Bluetooth foldable keyboard
Audio
Built-in microphone
Audio system Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Audio included Integrated microphone, receiver, speaker and one 3.5 mm 4 pin stereo headphone jack
Video
Video modes resolution 320 x 240, 65K colours, 16-bit
Security
Security management description No security management
Connectivity
Speaker/ headphone/ line-out jack 1
I/O ports 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics 5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating humidity range 85% RH
Operating temperature range (T-T) 0-45 °C
Relative humidity 85 %
Energy management
Battery performance 1200 mAh
Battery technology Lithium-Ion
Power management Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical)
Power requirements AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 12-17 VA, Output Voltage: 5Vdc (typical), Output Current: 1A (typical)
Battery: removable/rechargeable 1200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight 114.6 g
Dimensions W x D x H 6.89 x 1.36 x 11.67 cm
Width 69 mm
Depth 13.6 mm
Height 116.7 mm
Technical details
Expansion slots SDIO high-capacity card slot
Synchronization tools Mini-USB desktop synchronisation cable
Multimedia HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Multimedia connections HP Photosmart Mobile Software, Windows Media Player 10 Mobile
43 offers, from €175.50