IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PDAs > HP FA992AT#ABH

iPAQ 614c Business Navigator 65 M 2.8" TFT W Mobile® 6 Professional

Brand: HP
Product code: FA992AT#ABH
EAN/UPC code: 0883585337439
Category: PDAs 
Release date: 23 Jan 2008
Info modified on: 03 Dec 2008 09:30:05
Warranty: Warranty standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
The iPAQ 600 Business Navigator is a 3G mobile phone with GPS navigation. With high-speed wireless access [p1],[p2],[p3],[p4] and the ability to run enterprise applications, it allows you to move your business forward turn-by-turn.
FA992AT#ABH HP
45k

Your business has to keep running when you are on the go. This two in-one 3G technology mobile phone with GPS navigation and personal organiser helps you run your business single handedly.

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT
Colour
Display diagonal 2.8 "
Display number of colours 0.065000 M
Pointing device Touch-sensitive display for stylus or fingertip
Memory
Internal memory 128 SDRAM main memory for running applications, 256 flash ROM
Memory slots 64-bit Micro SD card slot - for memory expansion
Flash memory 256 MB
Processor
Processor clock speed 520 MHz
Processor family Marvell PXA270 Processor
Processor Marvell PXA270
Phone features
Phone function
Mobile phone description Integrated Quad band GSM/GPRS/EDGE phone and Tri band HSDPA 3.6/7.2 Mpbs
GPS Performance
GPS function
GPS receiver Integrated GPS navigation (Assisted GPS)
Operating system/software
Bundled software HP iPAQ Mobile Broadband Connect, HP VoiceReply, Voice Commander, MMS Composer, Bluetooth® Manager, Certificate Enroller, HP Photosmart Mobile, HP Help and Support, HP QuickStart Tour, HP Enterprise Mobility Agent
HP iPAQ Mobile Broadband Connect, HP VoiceReply, Voice Commander, MMS Composer, Bluetooth® Manager, Certificate Enroller, HP Photosmart Mobile, HP Help and Support, HP QuickStart Tour, HP Enterprise Mobility Agent
Outlook® Mobile, Office Mobile, Internet Explorer® Mobile, Windows Media® Player Mobile, Microsoft ActiveSync, Phone Dialer, Voice Notes, Calculator, Solitaire, Bubble Breaker, Microsoft Live Messenger, Microsoft Live Search
Operating system provided Windows Mobile® 6 Professional
Networking
Modem type HP iPAQ Mobile Broadband Connect to take your notebook over the high-speed HSDPA data network
HP iPAQ Mobile Broadband Connect to take your notebook over the high-speed HSDPA data network
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g with WPA2 security, Bluetooth® 2.0 with EDR
Data transmission
GPRS
EDGE
Bluetooth
Bluetooth version 2.0+EDR
Camera
Camera included Integrated 3.0 Megapixel autofocus camera, 4X digital zoom, 640 x 480 VGA resolution, 1280 x 1024 SXGA resolution - for some models only (HP iPAQ 614c Business Navigator with integrated camera, HP iPAQ 614 Business Navigator without camera)
Integrated 3.0 Megapixel autofocus camera, 4X digital zoom, 640 x 480 VGA resolution, 1280 x 1024 SXGA resolution
Camera resolution 640 x 480 pixels
Zoom capability 4x
Megapixel 3 MP
Keyboard
Keyboard type Integrated 12-button numeric keypad with Smart Touch Wheel function
Audio
Audio system Integrated microphone, receiver, speaker and stereo headphone jack
Audio included Integrated microphone, receiver, speaker and stereo headphone jack
Video
Video modes resolution 320 x 240, 65K colours, 16-bit
Security
Security management description HP Enterprise Mobility Agent
Connectivity
I/O ports 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics Numeric keypad with smart touch wheel, 3-way thumb wheel, 2 soft key buttons, send/end buttons, reset button, volume control, voice command, landscape/portrait key
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range < 90 %
Operating temperature range (T-T) -10 to 55° C
Relative humidity 90 %
Energy management
Battery performance 1590 mAh
Battery technology Lithium Polymer
Power management Battery: removable/rechargeable 1590 mAh Lithium-Polymer (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours)
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.15 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 1 A (typical)
Power requirements AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.15 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 1 A (typical)
Battery: removable/rechargeable 1590 mAh Lithium-Polymer (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours)
Weight & dimensions
Weight 145 g
Dimensions W x D x H 6.03 x 1.75 x 11.7 cm
Technical details
Expansion slots 64-bit Micro SD card slot
GPS softwares & maps description Google Maps mobile (for Turn-by-Turn Navigation, optional HP GPS Navigation Kit available)
Messaging services description Phone Dialer application, SMS support, MMS composer, Microsoft Outlook Push eMail, Pull eMail via ActiveSync, HP Voice Reply, Predictive Text tool, Microsoft Live Messenger
Synchronization tools Mini-USB desktop synchronisation cable
Multimedia HP Photosmart Mobile Software with Snapfish Upload, Windows Media Player
Multimedia connections HP Photosmart Mobile Software with Snapfish Upload, Windows Media Player
Media types
microSD support
42 offers, from €294.62