IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PDAs > HP FB043AT#ABB

iPAQ 214 Enterprise Handheld 260 M 4.0" TFT W Mobile® 6 Classic

Brand: HP
Product code: FB043AT#ABB
EAN/UPC code: 0883585366347
Category: PDAs 
Release date: 03 Oct 2007
Info modified on: 30 Nov 2008 20:11:24
Warranty: Warranty standard statement: 1 year pick-up and return service, 90 days technical support for software, may vary by region
With the power to run your business applications, a 4-inch touch screen display and 802.11 b/g wireless networking [p1] - delivers enterprise-class connectivity so you can mobilize your business and maximize results.
FB043AT#ABB HP
40k

Designed for the enterprise, the HP iPAQ 200 Enterprise Handheld can help you solve specific business problems and meet today’s mobility needs.

Specs
Alternatives
Options
Display
Display TFT
Display diagonal 4 "
Pointing device Touch Screen and Stylus
Memory
Internal memory 128 MB SDRAM main memory for running applications, 256 MB flash ROM
Memory slots SDIO and CF card slots - for memory expansion
Processor
Processor clock speed 624 MHz
Processor family Marvell PXA310 Processor
GPS Performance
GPS receiver No integrated GPS
Operating system/software
Bundled software HP exclusive applications: HP iPAQ Help and Support, HP iPAQ QuickStart Tour, HP iPAQ Setup Assistant, Certificate Enroller, Asset Viewer, iPAQ Wireless Manager, HP Photosmart Mobile, Bluetooth® Manager, Today Panel Lite, HP Enterprise Mobility Agent, HP Mobile Print
Outlook® Mobile (Calendar, Contacts, Messaging, Tasks), Office Mobile (Word Mobile, Excel® Mobile, Powerpoint® Mobile), Internet Explorer® Mobile, Windows Media® Player 10 Mobile, Games, Calculator, Audio Recorder, File Manager, MSN Messenger
Operating system provided Windows Mobile 6 Classic
Networking
Modem type
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Camera
Camera included No integrated camera
Keyboard
Keyboard type Options: Bluetooth foldable keyboard
Audio
Audio system Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Audio included Integrated microphone, receiver, 2 speakers and one 3.5 mm 4 pin stereo headphone jack
Video
Video modes resolution 640 x 480, 65K colours, 16-bit
Security
Security management description HP Enterprise Mobility Agent
Connectivity
I/O ports 1 24-pin connector and 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics 5-way navigation with press to activate, 4 programmable keys, voice recorder, 1 power button, 1 reset button
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range 85% RH
Operating temperature range (T-T) -5 to 45° C
Relative humidity 85 %
Energy management
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical)
Power requirements AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 0.5 Aac max, Output Voltage: 5.2 Vdc (typical), Output current: 2 A (typical)
Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Power management Battery: removable/rechargeable 2200 mAh Lithium-Ion (user changeable)
Weight & dimensions
Weight 190 g
Dimensions W x D x H 7.54 x 1.75 x 13.39 cm
Technical details
Synchronization tools Mini-USB desktop synchronisation cable
Expansion slots SDIO and CF card slots
Multimedia HP Photosmart Mobile Software, Windows Media Player 10 Mobile
Multimedia connections HP Photosmart Mobile Software, Windows Media Player 10 Mobile
38 offers, from 214.12