|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.46”
|
| Pointing device |
Touch-sensitive display for stylus or fingertip |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB SDRAM main memory for running applications, 256 MB flash ROM
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
64-bit Micro SD card slot - for memory expansion
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
520 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Marvell PXA270 Processor
|
|
Mobile phone description
|
|
Description of the integrated mobile phone
Integrated Quad band GSM/GPRS/EDGE phone and Tri band UMTS, HSDPA 3.6/7.2Mpbs
|
|
GPS receiver
|
|
GPS receiver integrated in or supported by this product
Integrated GPS navigation (Assisted GPS)
|
| Bundled software |
HP exclusive applications: HP Photosmart Mobile, iPAQ Wireless Manager, Bluetooth Manager, HP Help and Support, HP QuickStart Tour, HP Voice Reply, Voice Commander, HP Enterprise Mobility Agent Operating system applications: Microsoft® Office Outlook® Mobile, Microsoft® Office Mobile (Word Mobile, Excel® Mobile, PowerPoint® Mobile), Internet Explorer® Mobile, Windows Media® Player, Microsoft ActiveSync, Calendar, Contacts, Tasks, Voice Recorder, Notes. |
| Operating system provided |
Windows Mobile® 6 Professional |
| Modem type |
HP iPAQ Device Connect to take your notebook over the high-speed HSDPA data network |
| Wireless technology |
Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR |
| Camera included |
Integrated 3.0 Megapixel autofocus camera, 4X digital zoom, 640 x 480 VGA resolution, 1280 x 1024 SXGA resolution - for some models only (HP iPAQ 914c Business Messenger with integrated camera, HP iPAQ 914 Business Messenger without camera) |
| Keyboard type |
Alphanumeric keyboard, scroll wheel, 5-way navigation |
| Audio system |
Integrated microphone, receiver, speaker and one 2.5 mm stereo headphone jack |
| Audio included |
Integrated microphone, receiver, speaker and one 2.5 mm stereo headphone jack |
| Video modes resolution |
320 x 240, 65K colours, 16-bit |
|
Security management description
|
|
Description of security management characteristics of the product
HP Enterprise Mobility Agent
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 mini-USB connector for synchronization and charging
|
|
Ergonomics
|
|
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
Alphanumeric keyboard, scroll wheel, 5-way navigation pad, 2 soft keys, send /end buttons, reset button, volume control, voice command
|
| Storage temperature range (T-T) |
-20-60 °C |
|
| Operating relative humidity range |
< 90 % |
| Operating temperature range (T-T) |
-10 to 55° C |
| Relative humidity |
90 % |
| Power requirements |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.2 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 2 A (typical) Battery: removable/rechargeable 1940 mAh Lithium-Ion (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours) |
| Power management |
Battery: removable/rechargeable 1940 mAh Lithium-Ion (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours) |
| Power supply |
AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.2 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 2 A (typical) |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
146 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
6.4 x 1.6 x 11.3 cm
|
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
64-bit Micro SD card slot
|
|
Messaging services description
|
|
Description of the messaging services for communication
Phone Dialer application, SMS support, MMS composer, Microsoft Outlook Push eMail, Pull eMail via ActiveSync, HP Voice Reply, Microsoft Live Messenger
|
| GPS softwares & maps description |
Google Maps mobile (for Turn-by-Turn Navigation, optional HP GPS Navigation Kit available) |
|
Synchronization tools
|
|
Description of the tools enabling a synchronization of data with other hardware
Mini-USB desktop synchronisation cable
|
|