IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PDAs > HP FB052AA#ABE

iPAQ 914c Business Messenger 65 M 2.4" TFT W Mobile® 6 Professional

Brand: HP
Product code: FB052AA#ABE
EAN/UPC code: 883585379545
Category: PDAs 
Release date: 18 Jul 2008
Info modified on: 02 Dec 2008 04:27:05
Warranty: Warranty standard statement: 1 year pick-up and return service, 90 days technical support for softwares, may vary by region
The iPAQ 914c Business Messenger, a 3G mobile phone [p1], [p2] with alphanumeric “QWERTY” keyboard, GPS navigation [p3], and the ability to run enterprise applications, has all the essentials for maximum mobile productivity.
FB052AA#ABE HP
44k

Like a trusted business partner, you can depend on the iPAQ 914c Business Messenger to keep you connected and productive as your business needs demand.

Specs
Alternatives
Options
Display
Display TFT
Display diagonal 2.46”
Pointing device Touch-sensitive display for stylus or fingertip
Memory
Internal memory 128 MB SDRAM main memory for running applications, 256 MB flash ROM
Memory slots 64-bit Micro SD card slot - for memory expansion
Processor
Processor clock speed 416 MHz
Processor family Marvell PXA270 Processor
Phone features
Mobile phone description Integrated Quad band GSM/GPRS/EDGE phone and Tri band UMTS, HSDPA 3.6/7.2Mpbs
GPS Performance
GPS receiver Integrated GPS navigation (Assisted GPS)
Operating system/software
Bundled software HP exclusive applications: HP Photosmart Mobile, HP iPAQ Data Connect, Bluetooth Manager, HP Help and Support, HP QuickStart Tour, HP Voice Reply, Voice Commander, HP Enterprise Mobility Agent
Operating system applications: Microsoft® Office Outlook® Mobile, Microsoft® Office Mobile (Word Mobile, Excel® Mobile, PowerPoint® Mobile), Internet Explorer® Mobile, Windows Media® Player, Microsoft ActiveSync, Calendar, Contacts, Tasks, Voice Recorder, Notes.
Operating system provided Windows Mobile® 6.1 Professional
Networking
Modem type Microsoft Internet Connect Sharing to take your notebook over the high-speed HSDPA data network
Wireless LAN features
Wireless technology Integrated WLAN 802.11b/g, Bluetooth® 2.0 with EDR
Camera
Camera included Integrated 3.0 Megapixel autofocus camera, 4X digital zoom, 640 x 480 VGA resolution, 1280 x 1024 SXGA resolution
Keyboard
Keyboard type Alphanumeric keyboard, scroll wheel, 5-way navigation
Audio
Audio system Integrated microphone, receiver, speaker
Audio included Integrated microphone, receiver, speaker
Video
Video modes resolution 320 x 240, 65K colours, 16-bit
Security
Security management description HP Enterprise Mobility Agent
Connectivity
I/O ports 1 mini-USB connector for synchronization and charging
Ergonomics
Ergonomics Alphanumeric keyboard, scroll wheel, 5-way navigation pad, 2 soft keys, send /end buttons, reset button, volume control, voice command
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range < 90 %
Operating temperature range (T-T) -10 to 55° C
Relative humidity 90 %
Energy management
Power management Battery: removable/rechargeable 1940 mAh Lithium-Ion (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours)
Power supply AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.2 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 2 A (typical)
Power requirements AC Power - AC Input: 100~240 Vac, 50/60 Hz, AC Input current: 115 Vac 0.2 Aac max; 230 Vac 0.08 Aac max, Output Voltage: 5 Vdc (typical), Output current: 2 A (typical)
Battery: removable/rechargeable 1940 mAh Lithium-Ion (user changeable), Talk time: up to 4 hours, Standby time: up to 10 days (250 hours)
Weight & dimensions
Weight 154 g
Dimensions W x D x H 6.4 x 1.6 x 11.3 cm
Technical details
Expansion slots 64-bit Micro SD card slot
GPS softwares & maps description Google Maps mobile (for Turn-by-Turn Navigation, optional HP GPS Navigation Kit available)
Messaging services description Phone Dialer application, SMS support, MMS composer, Microsoft Outlook Push eMail, Pull eMail via ActiveSync, HP Voice Reply, Microsoft Live Messenger
Synchronization tools Mini-USB synchronisation cable
Multimedia HP Photosmart Mobile Software with Snapfish Upload, Windows Media Player
Multimedia connections HP Photosmart Mobile Software with Snapfish Upload, Windows Media Player
4 offers, from €343.97