IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PCs > HP FE023AW#ABD

xw6600 Intel® Xeon® Quad Core 5410 2.33GHz 4GB/80GB DVD-ROM WVST Bus Workstation

Brand: HP
Product code: FE023AW#ABD
EAN/UPC code: 0883585980208
Category: PCs 
Release date: 02 Apr 2008
Info modified on: 28 Nov 2008 13:29:28
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service ; Terms and conditions may vary, restrictions apply
Our smallest dual processor socket workstation, the HP xw6600 combines very quiet operation and energy-efficiency in an unobtrusive, powerful and reliable mid-range system designed and engineered for the high performance your business needs.
FE023AW#ABD HP
29k

The HP xw6600 Workstation is designed and engineered for environments where space is at a premium and noise must be minimized. Delivering an intriguing mix of high performance and design, the HP xw6600 offers maximum computing horsepower in an optimally-sized form factor with the flexibility to meet the needs of the professional.

Specs
Alternatives
Options
Processor
Processor clock speed 2330 MHz
Number of processors installed 2 pcs
Chipset Intel® 5400
Processor Quad-Core Intel® Xeon® processor 5410
Intel® Xeon® Quad-Core E5410 processor (2.33 GHz, 2 x 6 MB L2 cache, 1333 MHz FSB)
Processor family Quad-Core Intel® Xeon® 5400 Sequence processor
L2 cache 2 6 L2 MB
Processor front side bus 1333 MHz
Memory
Memory clock speed 667 MHz
Disk drive
Hard disk drive capacity 80 GB
Hard disk rotational speed 7200 RPM
Hard disk controller SATA NCQ
Hard disk drive type 80 GB 7200 rpm SATA NCQ
Video
Video card features Not included
Optical drive
Optical drive type 16X/48X SATA DVD-ROM
Operating system/software
Operating system provided Genuine Windows Vista® Business 32
Compatible operating systems Genuine Windows Vista® Business 32; Genuine Windows Vista® Business 64; Genuine Windows® XP Professional x64 Edition; Genuine Windows Vista® Business 32 with downgrade to Windows® XP Professional 32 custom installed; Genuine Windows Vista® Business 64 with downgrade to Windows® XP Professional 64 custom installed; Red Hat Enterprise Linux® WS 4 64; HP Installer Kit for Linux
Connectivity
I/O ports 2 USB 2.0; 1 IEEE 1394 (optional); 1 microphone in; 1 headphone
Networking
Networking features 10/100/1000
Weight & dimensions
Dimensions W x D x H 16.5 x 44.0 x 44.1 cm
Weight 14400 g
Certificates
Certification ENERGY STAR® qualified, EPEAT™ Gold listed and 80% efficient power supply configurations available
Energy management
Power supply type 650W 80 PLUS wide-ranging, active Power Factor Correction
Colour
Colour of product Carbonite/Alloy metallic
Technical details
Chassis type Mini Tower
Memory type DDR2 SDRAM
4 GB 667 MHz DDR2 SDRAM
Size 6.5 x 17.32 x 17.35 "
Error Correction Mode (ECM) ECC
Drive bays 2 – 3.5-in OR 3 - 2.5-in
2 - 5.25-in; 1 - 3.5-in
Expansion slots 2 PCIe x16 Gen2 Graphics; 2 PCIe (x8 mechanically, x4 electrically); 2 PCI
Keyboard type PS/2 standard keyboard
Pointing device PS/2 2-button scroll mouse
Internal ports 1 USB 2.0
Rear ports note 1 serial (optional)
Rear ports 5 USB 2.0; 2 PS/2; 1 RJ-45 to integrated Gigabit LAN; 1 audio in; 1 audio out; 1 microphone in
Weight 31.7 lb
Multimedia High Definition Integrated Realtek ALC262 Audio
Standard memory capacity 4 GB
9 offers, from €1629.83