IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP GB901EA#ABH

6720s

Brand: HP
Product code: GB901EA#ABH
EAN/UPC code: 0883585736317
Category: notebooks/laptops 
Release date: 03 Aug 2007
Info modified on: 06 2008 15:54:41
GB901EA#ABH HP
23k

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Celeron M
Processor Intel Celeron M 530
Processor front side bus 533 MHz
Chipset Mobile Intel GL960 Express
L2 cache 1 MB
Disk drive
Hard disk drive capacity 120 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display WXGA TFT LCD
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Memory slots 2 SODIMM
Internal memory type DDR2 SDRAM
Memory layout 1 x 1024 MB
Maximum internal memory 4 GB
Memory upgrade 4 GB
Storage media
Compatible memory cards SD
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 384 MB
Optical drive
Optical drive type DVD±RW DL
Audio
Built-in microphone
Audio system High Definition Audio
Camera
Camera included
Networking
Internal modem
Networking features Ethernet/Fast Ethernet
Wireless technology IEEE 802.11b/g
Modem speed 56 Kbit/s
Bluetooth
Operating system/software
Operating system provided Windows Vista Home Basic Edition
Energy management
Battery technology Lithium-Ion
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
Weight & dimensions
Weight 2500 g
Depth 267 mm
Height 32 mm
Width 358 mm
Technical details
Type PC
Pointing device Touchpad
UNSPSC-code 43211503
5 offers, from €358.05