|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 946GZ Express
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Pentium dual-core E2160
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Pentium Dual-Core
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 DIMM
|
| Internal memory type |
DDR2-Synch DRAM PC2-5300 |
| Maximum internal memory |
2 GB |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
1 x 1024 MB
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
2 GB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
1 KB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
| Hard disk interface |
Serial ATA II |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
Intel® GMA 950 |
| Graphics adapter RAMDAC |
400 MHz |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
| Video adapter, bus |
PCI Express™ x16 |
| Audio system |
Realtek ALC861 |
|
Optical drive type
|
|
Type of the optical drive
16x dvd±rw LightScribe
|
|
Lightscribe
|
|
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Display included |
 |
| Operating system provided |
Windows Vista Business Edition |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
|
| Serial ports quantity |
1 |