Start
> PCs
> HP GE037ET#ABU
|
 |
Compaq dc7700p Intel Core™2 Duo Processor E6300 1G/80G DVD+/-RW WXP Pro Ultra Slim Desktop PC |
|
Brand: HP
Product code: GE037ET#ABU
EAN/UPC code: 0883585372935
|
Category: PCs
|
|
|
|
|
Release date: 30 Jun 2007
Info modified on: 03 Dec 2008 09:30:05
Warranty: Warranty standard statement: Protected by HP Services, including a 3-3-3 standard warranty delivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Smallest chassis with PCI slot and Integrated Work Center — ideal for space constrained environments.
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
With an enhanced suite of security features, a choice of manageability tools, and the latest technology, the HP Compaq dc7700 Business PC is designed to help you deliver serious business results.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1860 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Intel® 965Q Express
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Core™2 Duo processor E6300
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1066 MHz
|
|
Processor technology
|
|
The technology generation to which the processor belongs.
Intel vPro
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
3 DIMM
|
| Internal memory type |
DDR2-Synch DRAM PC-5300 |
| Maximum internal memory |
3 GB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
3 GB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
2048 KB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
|
Hard disk controller
|
|
Hard drive controller characteristics including type
SATA 3.0 Gb/s
|
| Hard disk drive type |
80 GB |
| Graphic adapter |
 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
8-128 MB
|
|
Video card features
|
|
Video graphic features of the graphic solution
3D/2D Controller (Microsoft® DirectX® 9), VGA integrated controller, RAMDAC integrated (400 MHz) Intel® Graphics Media Accelerator 3000 Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536
|
| Video adapter, bus |
PCI Express™ x16 |
|
Video card resolution
|
|
Video resolution and refresh rates supported by the graphic resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536
|
|
Video card driver
|
|
Video driver available for graphic solution
Microsoft® Windows® XP Professional and Microsoft® Windows® 2000
|
| Audio system |
Integrated High Definition audio with Realtek ALC262 High Definition audio codec |
| Audio included |
Integrated High Definition audio with Realtek ALC262 High Definition audio codec |
|
Optical drive type
|
|
Type of the optical drive
DVD+/-RW 8x Slim
|
| Operating system provided |
Windows XP Professional |
| Bundled software |
HP Protect Tools Security Software Suite, HP Client Manager Software, HP Open View Configuration Management solutions, Altiris Deployment Solution, Symantec Antivirus 10.0 with 60 day Live Update Subscription, HP Insight Diagnostics Software Adobe Acrobat Reader, PDF Complete, Altiris Local Recovery; Optional preloaded software (one or more options possible), only for certain configurations: Microsoft® Office 2003 Small Business, Microsoft® Office 2003 Basic, Microsoft® Office 2003 Personal, Microsoft® Office Ready 2007 |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Rear: 6 USB 2.0, 1 optional serial port (available via adapter), 1 optional parallel port (available via adapter), 1 optional DVI graphics port (available via DVI ADD2 adapter), 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone
|
| Modem type |
 |
| Networking features |
Integrated Intel 82566DM Gigabit |
| Network cards |
Intel Pro 1000 MT PCIe Gigabit NIC |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
31.5 x 33.48 x 7.49 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5990 g
|
| Security features |
Kensington Cable Lock, Hood Cover Security Loop supported, HP Desktop Security Lock, Integrated 1.2 TPM chip (except for Russia) (ProtectTools software optional) |
|
Security management description
|
|
Description of security management characteristics of the product
Embedded TPM1.2 (except for Russia) with optional HP ProtectTools, Embedded Security software
|
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-30-60 °C |
| Operating relative humidity range |
10-90 % |
| Operating temperature range (T-T) |
10 - 35 °C |
| Storage relative humidity range |
5-95 % |
| Relative humidity |
10-90 % |
| Power requirements |
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC |
| Power supply |
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
200 W
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Ultra Slim Desktop
|
| Disk subsystem controller |
Serial ATA 3.0 Gb/s |
| Driver LAN |
Microsoft® 2000, Microsoft® XP |
| Diskette drive |
 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
1 full-length PCI, 1 low-profile PCI Express x16
|
| Keyboard type |
2004 standard PS/2 |
| Pointing device |
HP PS/2 2-Button Optical Scroll Mouse |
| Drive bays |
1 external Slimline 1 internal 3.5 inch |
|
|
|
|
|
| | |