IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > PCs > HP GH742AW#ABE

xw6400 (2) x Intel® Xeon® 2.33GHz 4GB/250GB DVD-ROM WXP Pro Workstation

Brand: HP
Product code: GH742AW#ABE
EAN/UPC code: 0883585180516, 883585180516
Category: PCs 
Release date: 10 Nov 2007
Info modified on: 30 Nov 2008 20:11:24
Warranty: Warranty standard statement: 3-year worldwide parts, labour and next business day onsite service; terms and conditions may vary, restrictions apply
Dual-processor/dual-core workstation designed for space-constrained environments. Small in size yet big on performance.
GH742AW#ABE HP
24k

The HP xw6400 Workstation is an outstanding dual-processor/dual-core workstation in an industry-leading design form – small size, big performance. Designed for space-constrained environments, the xw6400 features the latest Intel® Xeon™ technology, for the power to manage large amounts of real-time data uninterrupted. This versatile platform also supports up to 8 monitors enabling users to view ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 2330 MHz
Number of processors installed 2 pcs
Chipset Intel® 5000X
Processor Quad-Core Intel® Xeon® processor 5345
Quad-Core Intel® Xeon® processor 5345 2.33 GHz 8 MB L2 cache 1333 MHz
Processor family Quad-Core Intel® Xeon®
L2 cache 8 L2 MB
Processor front side bus 1333 MHz
Memory
Memory clock speed 667 MHz
Disk drive
Hard disk drive capacity 250 GB
Hard disk rotational speed 7200 RPM
Hard disk controller SATA 3.0-Gb/s NCQ
Hard disk drive type 250 GB 7200 rpm SATA 3.0-Gb/s NCQ
Video
Video card features Not Included
Number of installed video cards 1
Optical drive
Optical drive type 16X/48X DVD
Operating system/software
Operating system provided Genuine Windows® XP 32-bit Edition Service Pack 2
Genuine Windows® XP 32-bit Edition SP2
Compatible operating systems Genuine Windows Vista® Business 32; Genuine Windows Vista® Business 64; Genuine Windows® XP 32-bit Edition SP2; Genuine Windows® XP Professional x64 Edition; Red Hat Enterprise Linux 4; HP Linux Installation Kit
Connectivity
I/O ports 2 USB 2.0; 1 IEEE 1394; 1 microphone in; 1 audio out
Networking
Networking features 10/100/1000
Weight & dimensions
Dimensions W x D x H 16.5 x 44 x 44.1 cm
Weight 14.97 kg
Energy management
Power supply type 575 watts wide-ranging, active Power Factor Correction
Colour
Colour of product Carbonite/Alloy metallic
Technical details
Chassis type Mini Tower
Memory type DDR2 SDRAM
4 GB 667 MHz DDR2 SDRAM
Size 6.5 x 17.32 x 17.35 "
Error Correction Mode (ECM) ECC
Drive bays 2 - 3.5-in
2 - 5.25-in; 1 - 3.5-in
Expansion slots 2 PCI; 2 PCIe x8; 2 PCIe x16
Keyboard type PS/2 standard keyboard
Pointing device PS/2 2-button scroll mouse
Internal ports 1 USB 2.0
Power consumption (standby) 575 W
Rear ports 5 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 RJ-45; 1 audio in; 1 audio out; 1 microphone in
Weight 33 lb
Hard drive note Native Command Queuing is a command protocol in Serial ATA that allows multiple commands to be outstanding within a drive at the same time.
Multimedia Integrated High Definition audio with Jack Retasking capability
Standard memory capacity 4 GB