|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
1000:1
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
22 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Thin-Film Transistor, Liquid Crystal Display, Active Matrix
|
| Viewing angle |
160° horizontal, 160° vertical |
|
Display treatment
|
|
Characteritics of the faceplate treatment done on the diplay to indicate the type of faceplate treatment
HP BrightView Technology
|
| Display scanning frequency |
48 to 76 Hz vertical, 24 to 82 KHz horizontal |
|
Display resolution
|
|
Resolution of the display for the system
0.282 mm 1680 x 1050 pixels
|
|
Display resolution at frequency
|
|
Total number of pixels (horizontal and vertical) that can be displayed at a frequency
1680 x 1050 (native recommended)
|
|
Speakers and microphone
|
|
Speaker and microphone for this configuration; expressed as type; manufacturer; and any relevant technologies
Integrated Rear Facing active speakers (2 x 2W / channel) with front volume control 2 High-speed 2.0 USB input (1 output to connect to a PC)
|
|
Display video input type connector
|
|
Physical description of the video input socket type
Digital (HDMI with HDCP) and Analog (15-pin D-sub VGA)
|
|
Power supply type
|
|
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
AC
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
|
| Storage temperature range (T-T) |
–20-60 @ 5-90% RH |
| Operating temperature range (T-T) |
5-35 @ 20-80% RH |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
523.5 mm x 289 mm x 481.3 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
9 Kg
|
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
615 mm x 445 mm x 265 mm
|
| Package weight |
11 Kg |
|
| Security features |
cabinet provides slot for use with a Kensington lock device (sold separately) |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
CE Marking, SEMKO, CISPR, VCCI, MIC, CSA, ACA, Energy Star, ISO 13406-2 pixel defect guidelines, MPR-II, FCC approval, Windows certified, UL listed
|
|
Display tilt and swivel range
|
|
Range of pitch (tilt) and yaw (swivel) movement of the monitor position; expressed in degrees
Swivel, vertical Tilt range from -5 degrees down to 30 degrees up, height adjustment from 37.1 cm to 48.1 cm (11 cm range), and screen 90% rotation (pivot function); standard 4 hole pattern 100mm x 100mm screw wall-mounting option (removable pedestral)
|
| User controls |
Switch Video Input, Brightness, Contrast, Image Control, Color, Quick View, Language, Management, Information, Factory Reset, Exit |
|