IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP GP590AW#ABH

Compaq 2710p Intel Core™2 Duo Processor U7600 1024M/80G 12.1" WXGA+WVA WVST Bus Notebook PC

Brand: HP
Product code: GP590AW#ABH
EAN/UPC code: 0883585316052
Category: notebooks/laptops 
Release date: 27 Jun 2007
Info modified on: 28 Nov 2008 13:29:28
Warranty: Warranty standard statement: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Starting at only 1.68 kg and 28.2 mm thin, this solution is packed with HP innovation to offer you all the functionality of an ultra-light notebook plus the added flexibility of an ultra-slim tablet PC.
GP590AW#ABH HP
25k

Starting at only 1.68 kg and 1.11 in/28.2 mm thin, the HP Compaq 2710p Notebook PC offers you the functionality of an ultra-light notebook plus the flexibility of an ultra-slim tablet.

Specs
Alternatives
Options
Processor
Processor clock speed 1200 MHz
Processor family Intel® Core™2 Duo Processor U7600
Processor Intel® Core™ 2 Duo ULV Processor U7600 (1.2 GHz, 533 MHz FSB, 2 MB L2 cache)
Processor front side bus 533 MHz
Chipset Mobile™ Intel® GM965
L2 cache 2 L2 MB
Cache external 2048 KB
Processor technology Intel Centrino
Disk drive
Hard disk drive capacity 80 GB
Hard disk rotational speed 4200 RPM
Hard disk drive type 80 GB 4200 rpm SMART PATA
Hard disk controller SMART PATA
Display
Display diagonal 12.1 "
Display TFT
Display resolution 1280 x 800 pixels
Memory
Internal memory 1024 MB
Memory slots 2 SODIMM slots supporting dual channel memory
Memory clock speed 667 MHz
Memory upgrade 4 GB
Video
Maximum graphic adapter memory 384 MB
Video card features Mobile Intel® Graphics Media Accelerator X3100
Video modes resolution 1280 x 800 WXGA+WVA
Optical drive
Optical drive type CD/ROM/DVD not included
Audio
Audio system High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual microphone array
Audio included High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual microphone array
Keyboard
Keyboard type Full-sized
Networking
Networking features Integrated Intel® Gigabit Network Connection (10/100/1000 NIC)
Wireless technology Intel® Wireless LAN 802.11a/b/g mini-pci card, Bluetooth
Modem type 56K
Operating system/software
Operating system provided Windows Vista Business Edition
Bundled software Preloaded software: PDF Complete, HP Backup and Recovery Manager, HP Help and Support Center, HP QuickLook (Windows Vista® only), HP OpenView Radia Management Agent, HP Universal Print Driver, HP ProtectTools Security Manager, HP Quick Launch Buttons, HP Wireless Assistant, Roxio Creator 9, Symantec Norton Internet Security with complimentary 60-day live update, Intervideo WinDVD – DVD Player, Microsoft OneNote
Certificates
Certification ENERGY STAR® qualified
Environmental conditions
Non-operating relative humidity (non-condensing) 5-90 %
Storage temperature range (T-T) -20-60 °C
Operating relative humidity range 10-90 %
Operating temperature range (T-T) 0 - 35 °C
Relative humidity 10-90 %
Storage relative humidity range 5-95 %
Energy management
Battery type 6-cell (44 WHr) high capacity Lithium-Ion
Battery life 5.5 h
Power requirements External 65W HP Smart AC Adapter, HP Fast Charge
6-cell (44 WHr) Lithium-Ion battery, optional HP 2700 Ultra-Slim Battery (46 WHr)
Power supply type External 65-watt Smart AC adapter, 6-foot (1.8-meter) power cord included. Total length including external AC adapter is 12 feet (3.66 meter). HP Fast Charge.
Power supply External 65W HP Smart AC Adapter, HP Fast Charge
Energy management
Power management 6-cell (44 WHr) Lithium-Ion battery, optional HP 2700 Ultra-Slim Battery (46 WHr)
Connectivity
I/O ports 2 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45
System requirements
Compatible operating systems Genuine Windows Vista® Enterprise, Genuine Windows 2000, SuSe Linux Enterprise Desktop 10 (certified)
Security
Security management description Kensington Lock slot, HP Privacy Filter (optional)
Weight & dimensions
Weight Starting at 1.6 kg (weight will vary by configuration)
Dimensions W x D x H 29.0 x 21.2 x 2.82 (at front) cm
Technical details
Size 11.42 x 8.35 x 1.11 "
Memory type DDR2 SDRAM
1 GB 667 MHz DDR2 SDRAM
Pointing device pointstick, digital eraser pen with tether and clip
Manageability features Intel® Centrino® with vPro™ technology capable
Wireless option type
Docking solution HP 2700 Slim Expansion Base, HP External MultiBay II
Expansion slots Slots available for additional devices: ExpressCard/54 slot or integrated Smart Card Reader, 1 Secure Digital slot
Multi-bay devices Optional external Multibay II devices
Upgrade type Windows Vista® capable
Protection tools HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, optional Smart Card Reader, HP Disk Sanitizer
Applications supported Windows Vista® Premium ready
UNSPSC-code 43211503
Certified operating system SUSE Linux Enterprise Desktop 10
Rear ports 1 RJ-45; 1 RJ-11; 1 external VGA monitor; 1 AC power
Weight 3.7 lb
Starting at weight; varies by configuration and component.
Multimedia High Definition Audio support w/24-bit DAC; Integrated mono speaker; Integrated microphone; Touch-sensitive controls for volume up, volume down, and mute; Stereo headphone/line out; Stereo microphone in
Service provider Built-in broadband wireless not included
Standard memory capacity 1 GB
33 offers, from €1264.72