Start
> notebooks/laptops
> HP GR645EA#ABH
|
 |
Compaq 6720s Intel Core™2 Duo Processor T5470 1024M/120G 15.4" WXGA DVD+/-RW DL WVST Home B Notebook PC |
|
Brand: HP
Product code: GR645EA#ABH
EAN/UPC code: 0883585411078
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 26 Jul 2007
Info modified on: 07 2008 09:19:57
Warranty: Warranty standard statement: 1 year pick-up and return (upgrades available, sold separately) 1 year warranty on primary battery
With its fresh new look, impressive combination of mobile office features, the latest Intel® Core™2 Duo processors [p1] and a starting weight of only 5.5lbs/2.49kg [p2], the HP Compaq 6720s is an excellent price-for-performance package.
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
Affordable, practical, 15.4-inch widescreen
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1600 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Core™2 Duo Processor T5470
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
800 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile™ Intel® 965GM
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
2048 KB
|
|
Processor technology
|
|
The technology generation to which the processor belongs.
Intel Centrino Duo
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
|
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
BrightView TFT
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM slots supporting dual channel memory
|
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
4 GB
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
384 MB
|
| Video modes resolution |
1280 x 800 WXGA |
|
Video card features
|
|
Video graphic features of the graphic solution
Intel® Graphics Media Accelerator X3100
|
|
Optical drive type
|
|
Type of the optical drive
DVD+/–RW SuperMulti with Double Layer LightScribe Fixed
|
| Audio system |
High Definition Audio, mono speakers, stereo headphone/line out, stereo microphone in |
| Audio included |
High Definition Audio, mono speakers, stereo headphone/line out, stereo microphone in |
| Keyboard type |
Full-sized |
| Networking features |
Intel Fast Ethernet Integrated Controller (10/100 NIC) |
| Wireless technology |
Intel® Wireless LAN 802.11a/b/g MOW2 mini-pci card, Bluetooth |
| Modem type |
56K |
| Operating system provided |
Windows Vista Home Basic Edition |
|
| Bundled software |
HP Backup and Recovery Manager, HP Help and Support Center, HP Universal Print Driver, HP ProtectTools Security Manager, Device Access Manager for HP ProtectTools, HP Wireless Assistant, Microsoft Office Ready with 60-day Office Professional 2007 Trial Edition (select models), Roxio Creator 9 (for optional DVD+/-RW and DVD/CDRW drives), Synaptics Touchpad Driver Symantec Norton Internet Security with complimentary 60-day live update, PDF Complete (Vary by country) HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Ready (60 day free trial) Basic, Small Business or Professional edition |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0 - 35 °C |
| Storage humidity |
5-95 % |
| Relative humidity |
10-90 % |
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
4.5 h
|
| Power requirements |
External 65W HP AC adapter 6-cell (47 WHr) Lithium-Ion |
| Power supply |
External 65W HP AC adapter |
| Power management |
6-cell (47 WHr) Lithium-Ion battery |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP Professional, Windows XP Home
|
|
Security management description
|
|
Description of security management characteristics of the product
Kensington Lock slot
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
Starting at 2.5 kg
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
3.2 (at front) x 35.8 x 26.7 cm
|
| Pointing device |
Touchpad with scroll zone |
| Wireless option type |
 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital (SD) slot
|
|
Multi-bay devices
|
|
Multi-bay devices characteristics of the product; including manufacturer; speed; type; and coined name and software included; if applicable
Optional External Multibay II devices
|
| UNSPSC-code |
43211503 |
|
|
|
|
|
| | |