IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > notebooks/laptops > HP GR713EA#ABH

Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA BrightView DVD+/-RW DL WVST Home Pre Notebook PC

Brand: HP
Product code: GR713EA#ABH
EAN/UPC code: 0883585497829
Category: notebooks/laptops 
Release date: 06 Sep 2007
Info modified on: 22 Aug 2008 17:48:11
Warranty: Warranty standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Work Big: Featuring a full-sized keyboard with numeric keypad, a large widescreen display, dedicated graphics, the latest 45nm Intel® Core™2 Duo processors [p3] and a starting weight of only 2.95kg [p8], your work will come to life.
GR713EA#ABH HP

Affordable, practical, 17-inch widescreen

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel® Core™2 Duo Processor T7250
Processor front side bus 800 MHz
Chipset Mobile Intel® PM965
Cache external 2048 KB
Processor technology Intel Centrino
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display BrightView
TFT
Memory
Internal memory 2 x 1024MB DDR2 MB
Memory slots 2 SODIMM slots supporting dual channel memory
Memory upgrade 4 GB
Video
Maximum graphic adapter memory 128 MB discrete video memory
Video modes resolution 1440 x 900 WXGA+
Video card features ATI Mobility Radeon X1350
Optical drive
Optical drive type LightScribe DVD+/–RW SuperMulti with Double Layer Fixed
Audio
Audio system High Definition Audio, mono speaker, headphone/line out, stereo microphone in
Audio included High Definition Audio, mono speaker, headphone/line out, stereo microphone in
Keyboard
Keyboard type Full-sized keyboard with integrated numeric keypad
Networking
Networking features Intel Fast Ethernet Integrated Controller (10/100 NIC)
Wireless technology Intel® Wireless LAN 802.11a/b/g mini-pci card, Bluetooth
Modem type 56K
Operating system/software
Operating system provided Windows Vista Home Premium Edition
Bundled software HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Small Business or Professional edition (optional)
Environmental conditions
Non-operating relative humidity (non-condensing) 5-90 %
Storage temperature range (T-T) -20-60 °C
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 35 °C
Storage humidity 5-95 %
Relative humidity 10-90 %
Energy management
Battery life 3 h
Power requirements External 90W HP AC adapter
6-cell (55 WHr) Lithium-Ion battery
Power supply External 90W HP AC adapter
Power management 6-cell (55 WHr) Lithium-Ion battery
Connectivity
I/O ports 3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45
Security
Security management description Kensington Lock slot
Weight & dimensions
Weight Starting at 2.95 kg
Dimensions W x D x H 3.2 cm (at front) x 39.6 cm x 28.5 cm
Technical details
Pointing device Touchpad with scroll zone
Wireless option type
Upgrade type Windows Vista® capable
Expansion slots Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital (SD) slot
Docking solution Targus branded USB Port Replicator (PX971A)
Applications supported Windows Vista® Premium ready
UNSPSC-code 43211503
22 offers, from €519.00