IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP GR714ET#ABH

Compaq 6820s Intel Core™2 Duo Processor T7250 2048M/160G 17" WXGA+WVA DVD+/-RW DL WVST Bus Notebook PC

Brand: HP
Product code: GR714ET#ABH
EAN/UPC code: 0883585482221
Category: notebooks/laptops 
Release date: 18 Aug 2007
Info modified on: 07 2008 09:19:57
Warranty: Warranty standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Work Big: Featuring a full-sized keyboard with numeric keypad, a 17-inch diagonal widescreen display, dedicated ATI graphics, the latest 45nm Intel® Core™2 Duo processors [p3] and a starting weight of only 2.95kg [p8], your work will come to life.
GR714ET#ABH HP
24k

Affordable, practical, 17-inch widescreen

Specs
Alternatives
Options
Processor
Processor clock speed 2000 MHz
Processor family Intel® Core™2 Duo Processor T7250
Processor Intel Core 2 Duo T7250
Processor front side bus 800 MHz
Chipset Mobile Intel® PM965
L2 cache 2 MB
Cache external 2048 KB
Processor technology Intel Centrino Duo
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 17 "
Display TFT
Display resolution 1440 x 900 pixels
Memory
Internal memory 2 x 1024MB DDR2 MB
Memory slots 2 SODIMM slots supporting dual channel memory
Internal memory type DDR II, 667 MHz, 1024 or 2048 MB
Memory layout 2 x 1024 MB
Maximum internal memory 4 GB
Memory upgrade 4 GB
Storage media
Compatible memory cards SD
Video
Graphic adapter ATI Mobility Radeon X1350
Maximum graphic adapter memory 128 MB discrete video memory (up to 384MB with Hypermemory when system is configured with 1GB or more of memory)
128 MB discrete video memory
Video modes resolution 1440 x 900 WXGA+
Video card features ATI Mobility Radeon X1350
Optical drive
Optical drive type DVD+/-RW SuperMulti DL LightScribe, DVD/CD-RW Combo
DVD+/–RW SuperMulti with Double Layer LightScribe Fixed
Lightscribe
Audio
Built-in microphone
Audio system High Definition Audio, mono speaker, headphone/line out, stereo microphone in
Number of built-in speakers 2
Audio included High Definition Audio, mono speaker, headphone/line out, stereo microphone in
Keyboard
Keyboard type Full-sized keyboard with integrated numeric keypad
Camera
Camera included
Networking
Internal modem
Networking features Intel Fast Ethernet Integrated Controller (10/100 NIC)
Wireless technology Intel PRO/Wireless 802.11a/b/g/draft-n, a/b/g, b/g, Broadcom 802.11a/b/g, b/g and/or Bluetooth™ 2.0
Intel® Wireless LAN 802.11a/b/g mini-pci card, Bluetooth
Modem type 56K
Modem speed 56 Kbit/s
Bluetooth version 2.0+EDR
Bluetooth
Operating system/software
Operating system provided Windows Vista Business Edition
Bundled software HP Backup and Recovery Manager, Roxio Creator 9 and Microsoft Office 2007 Small Business or Professional edition (optional)
Environmental conditions
Non-operating relative humidity (non-condensing) 5-90 %
Storage temperature range (T-T) -20-60 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0-35 °C
Storage humidity 5-95 %
Relative humidity 10-90 %
Energy management
Battery technology Lithium-Ion
Battery life 3 h
Energy management
Number of battery cells 6 pcs
Power requirements External 90W HP AC adapter
6-cell (55 WHr) Lithium-Ion battery
Power supply External 90W HP AC adapter
Power management 6-cell (55 WHr) Lithium-Ion battery
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
TV out port
USB 2.0 ports quantity 3
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
SmartCard slot
CardBus PCMCIA slot type
TV in port
Port replicator
I/O ports 3 USB 2.0 ports, VGA, stereo microphone in, headphone/line out, power connector, RJ-11, RJ-45
3 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, power connector, RJ-11, RJ-45
Security
Security management description Kensington Lock slot
Weight & dimensions
Weight Starting at 2.95 kg
Dimensions W x D x H 3.2 cm (at front) x 39.6 cm x 28.5 cm
Depth 285 mm
Height 32 mm
Width 396 mm
Technical details
Processors compatible 45nm Intel® Core™2 Duo Processors T8100 / T8300 (2.1 to 2.4 GHz, 800 MHZ FSB, 3 MB L2 cache), or Intel® Core™2 Duo Processors T5470 / T7250 / T7300 / T7500 (1.6 to 2.2 GHz, 800 MHz FSB, 2 or 4 MB L2 Cache), or Intel® Celeron® Processor 550 (2.0 GHz, 533 M
Pointing device Touchpad with scroll zone
Wireless option type
Upgrade type Windows Vista® capable
Expansion slots Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital (SD) slot
Docking solution Targus branded USB Port Replicator (PX971A)
Applications supported Windows Vista® Premium ready
4 offers, from €643.06