Start
> PCs
> HP KA848AA#ABH
|
 |
Pavilion Elite m9160.nl |
|
Brand: HP
Product code: KA848AA#ABH
EAN/UPC code: 0883585577408
|
Category: PCs
|
|
|
|
|
Release date: 17 Jan 2008
Info modified on: 06 2008 15:54:41
Warranty: 1 year pick-up & return.
Pavilion Elite m9160.nl, Intel Core 2 Duo E6550 (2.33GHz, 4MB L2, 1333 MHz), 2048MB, 500GB SATA (7200 rpm), ATI Radeon HD 2400 Pro, DVD±R/±RW (DL&LS), 15-in-1, WLAN 802.11 b/g, Windows Vista Home Premium
|
|
|
|
|
|
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs. |
 |
 |
 |
|
|
The HP Pavilion Elite m9000 PC delivers outstanding entertainment and top performance home computing, together with impressive ease-of-use and a stylish design Features - Featuring genuine Windows Vista® Home Premium or Ultimate for superior digital entertainment and advanced features - Incredible performance matched with unique features like true wireless, HP Easy
...
More>>>
Backup, HP Personal Media drive bays and optional HD-DVD drive and TV tuner deliver the very best in digital entertainment, photography and mainstream gaming experience - HP's Easy Back-up button, a simple to use one-touch back-up button, located on the front of the chassis adds an increased layer of security by automatically duplicating media and personal files - Featuring a smooth, high-gloss piano black exterior and a unique Imprint pattern, the HP Pavilion Elite m9000 PC is HP's latest addition to its newly designed desktop, notebook and monitor line-up - With up to two hard disc drives, consumers can conveniently store their entire portfolio of movies, music and photographs in one place. Additional storage is available with two HP Personal Media drive bays - A unique recessed landing pad for USB and 1394 devices, located on top of the PC, provides handy storage and easy access for all USB devices such as digital cameras or iPods - Featuring wireless keyboard and mouse (with USB dongle, no cables), built-in wireless LAN with integrated antennas and an infrared remote control
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2330 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core 2 Duo E6550
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
2048 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
4 DIMM
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
4 GB |
| Compatible memory cards |
15-i-1 |
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
500 GB
|
| Hard disk interface |
Serial ATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
ATI Radeon HD 2400 Pro |
| Audio system |
High Definition Audio 7.1 |
|
Optical drive type
|
|
Type of the optical drive
DVD±RW DL
|
|
Lightscribe
|
|
Create silkscreen-quality disc labels direct from your PC with LightScribe: Just burn, flip, burn.
|
| Display included |
 |
| Operating system provided |
Windows Vista Home Premium Edition |
|
| Bundled software |
Microsoft® Works; Microsoft® Internet Explorer 7.0; Windows Mail; Adobe® Reader 8.0; Photosmart Essential, Windows Photo Gallery; Windows Media Player; Windows Movie Maker, Windows DVD Maker; CyberLink Power2Go 5.5; Windows Media Center |
| IEEE 1394/Firewire ports quantity |
2 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
6
|
| VGA (D-Sub) ports quantity |
1 |
| Microphone, line-in jack |
 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Networking features |
Ethernet/Fast Ethernet |
| Wireless LAN network support |
IEEE 802.11b/g |
| Width |
178 mm |
| Depth |
422 mm |
|
Height
|
|
Height of the product
394 mm
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
178 x 422 x 394 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
15000 g
|
| Package weight |
17000 g |
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
Tower
|
|
|
|
|
|
| | |