IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > PCs > HP KB884ES#ABH

dc7800

Brand: HP
Product code: KB884ES#ABH
EAN/UPC code: 0883585590810
Category: PCs 
Release date: 04 Oct 2007
Info modified on: 29 Sep 2008 15:20:31
KB884ES#ABH HP
12k

25k
20k

Specs
Alternatives
Options
Processor
Processor clock speed 2330 MHz
Chipset Intel Q35 Express
Processor Intel Core 2 Duo E6550
Processor family Intel Core 2 Duo
Processor front side bus 1333 MHz
L2 cache 4 MB
Memory
Internal memory 1024 MB
Memory slots 4 DIMM
Internal memory type DDR2 SDRAM
Maximum internal memory 8 GB
Disk drive
Hard disk drive capacity 160 GB
Hard disk interface Serial ATA II
Hard disk rotational speed 7200 RPM
Video
Graphic adapter Intel GMA 3100
Audio
Audio system High Definition Audio
Optical drive
Optical drive type DVD±RW
Display
Display included
Operating system/software
Operating system provided Windows XP Professional
Connectivity
USB 2.0 ports quantity 8
Serial ports quantity 1
Parallel ports quantity 1
PS/2 ports quantity 2
VGA (D-Sub) ports quantity 1
Microphone, line-in jack
Ethernet LAN (RJ-45) ports quantity 1
Speaker/ headphone/ line-out jack
Networking
Networking features Gigabit Ethernet
Weight & dimensions
Width 163 mm
Depth 458 mm
Height 25 mm
Dimensions W x D x H 163 x 458 x 25 mm
Weight 8500 g
Technical details
Chassis type Small Form Factor (SFF)
2 offers, from €803.38