IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP KE121ET#ABH

Compaq 6710b Intel Core™2 Duo Processor T8100 2048M/160G 15.4" WXGA DVD+/-RW DL WVST Bus Notebook PC

Brand: HP
Product code: KE121ET#ABH
EAN/UPC code: 0883585912971
Category: notebooks/laptops 
Release date: 29 Feb 2008
Info modified on: 06 2008 15:54:41
Warranty: Warranty standard statement: 1 year carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 year warranty on primary battery
Cost-effective business computing without compromising on performance or connectivity. With Intel® Core™2 Duo Processors, and a desktop-like view, this notebook is tailored for all your business needs.
KE121ET#ABH HP
27k

The HP Compaq 6710b Business Notebook PC offers cost-effective business computing without compromising on connectivity or productivity. This thin and light notebook is designed to work just as hard as you do and includes the latest Intel® Core™2 Duo Processors, a 15.4-inch widescreen display and a range of mobile business features.

Specs
Alternatives
Options
Processor
Processor clock speed 2100 MHz
Processor family Intel® Core™2 Duo Processor T8100
Processor Intel Core 2 Duo T8100
Processor front side bus 800 MHz
Chipset Mobile™ Intel® 965GM Express
L2 cache 3 MB
Cache external 3 MB L2 cache
Processor technology Intel Centrino
Disk drive
Hard disk drive capacity 160 GB
Hard disk rotational speed 5400 RPM
Display
Display diagonal 15.4 "
Display TFT
Display resolution 1280 x 800 pixels
Memory
Internal memory 2048 MB
Memory slots 2 SODIMM slots supporting dual channel memory
Internal memory type DDR2 SDRAM
Maximum internal memory 4 GB
Memory upgrade 4 GB
Video
Graphic adapter Intel GMA X3100
Maximum graphic adapter memory 384 MB
Video card features Intel® Graphics Media Accelerator X3100
Video modes resolution 1280 x 800 WXGA
Optical drive
Optical drive type DVD+/-RW SuperMulti with Double Layer LightScribe Fixed
Lightscribe
Audio
Built-in microphone
Audio system High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone
Number of built-in speakers 2
Audio included High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated mono microphone
Keyboard
Keyboard type Full-sized
Camera
Camera included
Networking
Internal modem
Networking features Broadcom NetLink Gigabit Ethernet PCI Controller (10/100/1000 NIC)
Wireless technology Intel® Wireless LAN 802.11 a/b/g mini-pci card, Bluetooth
Modem type 56K
Modem speed 56 Kbit/s
Bluetooth version 2.0+EDR
Bluetooth
Operating system/software
Operating system provided Windows Vista Business Edition
Bundled software Adobe Acrobat Reader, HP Wireless Assistant, HP Mobile Printing Driver, Synaptics Touchpad Driver, HP ProtectTools Security Manager, Symantec Norton Internet Security, Sonic Digital Media Plus, HP Backup and Recovery Manager, Intervideo WinDVD player, HP Help and Support Center
Preloaded software: HP Backup and Recovery Manager, Sonic Digital Media Plus, and Microsoft Office 2007 Ready (60 day free trial) Basic, Small Business or Professional edition
Environmental conditions
Non-operating relative humidity (non-condensing) 5-90 %
Storage temperature range (T-T) -20-60 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 0 - 35 °C
Relative humidity 10-90 %
Storage humidity 5-95 %
Energy management
Battery technology Lithium-Ion
Battery life 5h10min
Number of battery cells 6 pcs
Power requirements External 90W HP Smart AC adapter, HP Fast Charge Technology
6-cell (55 WHr) Lithium-Ion battery
Power supply External 90W HP Smart AC adapter, HP Fast Charge Technology
Energy management
Power management 6-cell (55 WHr) Lithium-Ion battery, optional secondary HP Extended Life Battery (8 Cell) and HP Ultra-Capacity Battery (12 Cell)
Connectivity
ExpressCard slot
VGA (D-Sub) ports quantity 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
TV out port S-Video
USB 2.0 ports quantity 4
Modem (RJ-11) ports 1
Speaker/ headphone/ line-out jack 1
Microphone, line-in jack
S/PDIF out port
DC-in jack
DVI port
Infrared data port
CardBus PCMCIA slots quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
TV in port
Port replicator
I/O ports 4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45, S-video TV out
System requirements
Compatible operating systems FreeDOS, Windows XP Home and Windows XP Professional drivers available on www.hp.com (May vary by country) Certified: SuSe Linux Enterprise Desktop 10
Security
Cable lock slot Kensington
Security management description Kensington Lock slot, Symantec Norton Internet Security, HP Privacy Filter
Weight & dimensions
Weight 2600 g
Dimensions W x D x H 3.4 (at front) x 35.7 x 26.5 cm
Depth 265 mm
Height 34 mm
Width 357 mm
Technical details
Type PC
Pointing device Touchpad with scroll zone
Wireless option type
Docking solution HP Basic Docking Station, HP Advanced Docking Station, HP 3-in-1 NAS Docking Station, HP Adjustable Notebook Stand, HP External MultiBay II (all sold separately)
Expansion slots Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards, 1 6-in-1 media reader
Multi-bay devices Optional External Multibay II devices
Protection tools HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, optional Smart Card Reader
UNSPSC-code 43211503
36 offers, from €643.10