Start
> notebooks/laptops
> HP KP479AA#ABH
|
 |
530 Intel® Core™ Duo Processor T2600 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC |
|
Brand: HP
Product code: KP479AA#ABH
EAN/UPC code: 0883585799213
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 17 Jan 2008
Info modified on: 29 Sep 2008 15:20:31
HP 530, Intel Core Duo T2600 (2.16 GHz, 2MB L2, 667MHz FSB), 15.4" WXGA BrightView (1280 x 800), 1GB DDR II, 120GB SATA (5400 rpm), DVD+/-RW SuperMulti DL, Intel PRO/Wireless 3945ABG, Windows Vista Home Basic
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
Who says you can't have it all? Get the essentials that add to your productivity, not your budget. The HP 530 Notebook PC offers low-cost computing without compromising mobility. With the choice of processors, a 15.4-inch diagonal widescreen BrightView display, and ample hard drive capacity, this notebook helps keep you connected and productive around the office and on the road.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2160 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel® Core™ Duo T2600 Processor
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel Core Duo T2600
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile™ Intel® 945GM Express / Mobile™ Intel® 940GML Express
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Cache external
|
|
External (L2) cache size available for this product; expressed in bytes
2048 KB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
120 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
BrightView
|
|
Display resolution
|
|
Resolution of the display for the system
1280 x 800 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
|
Memory slots
|
|
Number and type of memory expansion slots; including connector and memory module descriptions
2 SODIMM slots supporting dual channel memory
|
| Internal memory type |
DDR2 SDRAM |
| Maximum internal memory |
2 GB |
|
Memory upgrade
|
|
Memory upgrades for the product; including size; type; and expansion method
2 GB
|
| Graphic adapter |
Intel GMA 950 |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
224 MB
|
|
Video card features
|
|
Video graphic features of the graphic solution
Intel® Graphics Media Accelerator 950
|
| Video modes resolution |
1280 x 800 WXGA |
|
Optical drive type
|
|
Type of the optical drive
DVD/CD-RW Combo, DVD+/-RW SuperMulti DL DVD±RW
|
| Built-in microphone |
 |
| Audio system |
Conexant CX20549 audio, headphone jack, microphone jack |
| Number of built-in speakers |
1 |
| Audio included |
Conexant CX20549 audio, headphone jack, microphone jack |
| Keyboard type |
Full-sized |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
Ethernet/Fast Ethernet |
| Wireless technology |
Intel PRO/Wireless 802.11 a/b/g, Broadcom 802.11b/g Intel® Wireless 802.11a/b/g |
| Modem type |
56K |
| Modem speed |
56 Kbit/s |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Operating system provided |
Windows Vista Home Basic Edition |
| Bundled software |
Preloaded software: Adobe Acrobat Reader, HP Backup and Recovery Manager, HP Help and Support Center, Roxio Creator Basic 9, Synaptics Touchpad Driver, Symantec Norton Internet Security 2007 with complimentary 60-day live update, InterVideo WinDVD - DVD Player |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage temperature range (T-T) |
-20-60 °C |
| Operating humidity range |
10-90 % |
| Operating temperature range (T-T) |
0-35 °C |
| Relative humidity |
10-90 % |
| Storage humidity |
5-95 % |
| Battery technology |
Lithium-Ion |
|
|
Battery life
|
|
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
2h42m
|
| Number of battery cells |
4 pcs |
| Power requirements |
External 65W AC adapter, HP Fast Charge Technology 4-cell (32 WHr) Lithium-Ion |
| Power supply |
External 65W AC adapter, HP Fast Charge Technology |
| Power management |
4-cell (32 WHr) Lithium-Ion battery |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
2
|
| Modem (RJ-11) ports |
1 |
| Speaker/ headphone/ line-out jack |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| CardBus PCMCIA slots quantity |
1 |
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
Type II |
| TV in port |
 |
| Port replicator |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
2 USB 2.0 ports, VGA, headphone, microphone, power connector, RJ-11, RJ-45
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
FreeDOS, Genuine Windows Vista® Home Basic
|
|
Security management description
|
|
Description of security management characteristics of the product
Drive Lock, Kensington Lock slot
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2700 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
3.5 (at front) x 35.8 x 22.7 cm
|
| Depth |
227 mm |
|
Height
|
|
Height of the product
35 mm
|
| Width |
358 mm |
| Pointing device |
Touchpad with scroll zone |
| Wireless option type |
 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
Slots available for additional devices: 1 Type I/II PC Card slot supports both 32-bit CardBus and 16-bit cards
|
| Protection tools |
HP Drivelock, Configuration Control Hardware, Memory Change Alert, Ownership Tag, Setup Password, Power-On Password, Kensington Lock Slot |
|
|
|
|
|
| | |