IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > notebooks/laptops > HP PY499ET#ABU

Compaq nx6110 Intel Pentium-M 740 512M/40G 15" XGA DVD/CD-RW

Brand: HP
Product code: PY499ET#ABU
EAN/UPC code:
Category: notebooks/laptops 
Release date: 26 Aug 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty Standard Statement: One-year standard parts and labor warranty (upgrades available, sold separately)
HP Compaq nx6110 Business Notebook PC Intel® Pentium® M Processor 740 1.73 GHz 2 MB L2 cache 533 MHz FSB 40 GB DVD/CD-RW Fixed
PY499ET#ABU HP
11k

Thin and light notebook with all day battery life (with optional travel battery) and a 15-inch screen offering outstanding value. Combination of reinforced composite material with in-mould laminate creates a scratch and dent resistant notebook. Reliability with HP Mobile Data Protection System protects the hard drive from shock and vibration, reducing the risk of data corruption, and HP Local Recovery ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed 1730 MHz
Processor family Intel Pentium Mobile
Processor Intel® Pentium® M 740
Processor front side bus 533 MHz
L2 cache 2 MB
Chipset Mobile™ Intel® 915GM Express
Disk drive
Hard disk drive capacity 40 GB
Hard disk rotational speed 4200 RPM
Display
Display diagonal 15 "
Display TFT
Number of colours 16 M
Display resolution 1024 x 768 pixels
Memory
Internal memory 512 MB
Memory slots 2 x SODIMM
Maximum internal memory 2 GB
Internal memory type DDR SDRAM
Maximum internal memory 2048 MB
Video
Graphic adapter Intel® Media 900 UMA
Maximum graphic adapter memory 128 MB
Optical drive
Optical drive type DVD/CD-RW
Audio
Audio system ADI AC '97 CODEC
Camera
Camera included
Networking
Internal modem
Networking features NetXtreme (10/100 NIC) PCI Express Ethernet
Wake-on-Ring ready
Wireless technology Intel® 802.11b/g
Wake-on-LAN ready
Modem type 56K
Operating system/software
Operating system provided Microsoft® Windows® XP Professional
HP One-Touch Button Software, HP Mobile™ Print Driver, Synaptics Touchpad Driver, HP Help & Support, HP Wireless Assistant, Sonic RecordNow!, InterVideo WinDVD - DVD Player
Operating system/software
Bundled software InterVideo WinDVD Creator – DVD Authoring; HP Client Manager Software, Smart Card Security for HP ProtectTools
Environmental conditions
Storage temperature range (T-T) -20-60 °C
Operating humidity range 10-90 %
Operating temperature range (T-T) 10 - 35 °C
Energy management
Battery technology Lithium-Ion
Battery type 6-cell internal
Battery life 4.5 h
Power requirements 65W AC
Connectivity
Port replicator
VGA (D-Sub) ports quantity 1
SmartCard slot
CardBus PCMCIA slot type Type II
CardBus PCMCIA slots quantity 1
DVI port
TV in port
TV out port
S/PDIF out port
Microphone, line-in jack
Modem (RJ-11) ports 1
Ethernet LAN (RJ-45) ports quantity 1
IEEE 1394/Firewire ports quantity 1
USB 2.0 ports quantity 2
Infrared data port
DC-in jack
Speaker/ headphone/ line-out jack
Security
Cable lock slot Kensington
Weight & dimensions
Weight 2750 g
Depth 267 mm
Width 328.6 mm
Height 30.3 mm
Technical details
Pointing device Touchpad