IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > printer paper > HP Q1396A

Universal Bond Paper 80 g/m²-24"/610 mm x 45.7 m

Brand: HP
Product code: Q1396A
EAN/UPC code: 725184660160, 0725184660160
Category: printer paper 
Release date: 15 Jul 2005
Info modified on: 07 Sep 2008 19:54:39
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Universal Bond Paper is an economical paper designed for black and colour line drawings. Ideal for technical applications that require high precision and excellent clarity.
Q1396A HP
19k

HP Universal Bond Paper is an economical paper designed for black and colour line drawings. Ideal for technical applications that require high precision and excellent clarity.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 640 x 114 x 125 mm
Weight printer media 80 g/m2
Roll dimensions 610 mm x 45.7 m
24 in x 150 ft
Printing material lightfastness (home/office/indoor) ink on colour basis Not available
Package dimensions (W x D x H) 25.2 x 4.5 x 4.5 "
Supported media weight(s) 21 lb
Printing material lightfastness (home/office/indoor) UV ink Not compatible
Printing material lightfastness (outdoor) ink on colour basis Not available
Size 25.2 x 4.5 x 4.92 "
Package weight 2990 g
Pallet weight 342 kg
Quantity per pallet 99 pcs
Pallet dimensions (W x D x H) 1629 x 1316 x 872 mm
Operating humidity range 20-70 %
Package dimensions (W x D x H) 640 x 114 x 125 mm
Storage temperature range (T-T) 59 - 86 °F
15 - 30
Operating temperature range (T-T) 15 - 30
Technical details
Number of cartons per pallet 99
Printing material brightness 110
Printing material dry time Instant (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material opacity 90% per TAPPI T-425 Test Method
Printing material shelf life 2 years, unopened in original packaging
Printing material smoothness 200 +/- 50 per ISO 2494 Test Method
Printing material thickness 4.2 mil
Printing material whiteness 160 per CIE GANZ 82 Test Method
Printing material lamination Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's lamination partner for more information.
Printing material waterfastness Lamination required
Storage humidity 20-80 %
Package weight 6.6 lb
Core size 2 "
Core size 50.8 mm
Operating temperature range (T-T) 59 - 86
Country of origin No
Pallet dimensions (W x D x H) 49.5 x 40 x 26.5 "
Pallet weight 753 lb
Quantity per box 1 pcs
Retail only No
58 offers, from 7.48