IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > large format media > HP Q1445A

Bright White Inkjet Paper 90 g/m²-A1/594 mm x 45.7 m

Brand: HP
Product code: Q1445A
EAN/UPC code: 0072518499492, 0725184994920, 725184994920
Category: large format media 
Release date: 27 Jul 2005
Info modified on: 11 2008 19:59:16
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Bright White Inkjet Paper is HP's brightest, low-cost paper for everyday black and colour line drawings. The specially treated surface dries instantly and consistently produces crisp line resolution and high-contrast colour prints.
Q1445A HP
19k

HP Bright White Inkjet Paper is HP's brightest, low-cost paper for everyday black and colour line drawings. The specially treated surface dries instantly and consistently produces crisp line resolution and high-contrast colour prints. Ideal for everyday printing needs.

Specs
Alternatives
Options
Technical details
Weight printer media 90 g/m² per ISO 536 Test Method
Type finish Matte
Printing material lightfastness (home/office/indoor) ink on colour basis 6 months
Roll dimensions 594 mm x 45.7 m
Dimensions W x D x H 111 x 108 x 646 mm
Weight 2940 g
Printing material opacity 93% per TAPPI T-425 Test Method
Printing material whiteness 163 per CIE GANZ 82 Test Method
Technical features Heavy weight (24 lb/11 kg)
Prints on both sides of paper - for easy printer loading and no show-through
108+ brightness rating for brilliant colors and sharp text and lines
Heavy weight (24 lb/11 kg)
Compatible with all inkjet printers
Prints on both sides of paper - for easy printer loading and no show-through
Printing material smoothness 140 SU
Printing material waterfastness Lamination required
Operating humidity range 20-70 %
Technical details
Quantity per pallet 99 pcs
Operating temperature range (T-T) 15 - 35 °C
Pallet dimensions (W x D x H) 1257 x 1016 x 786 mm
Printing material lamination Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material brightness 95% per TAPPI T-452 Test Method
Storage temperature range (T-T) 10-30 °C
Printing material thickness 4.8 mil/122 microns per ISO 534 Test Method
Pallet weight 321 kg
Printing material shelf life 2 years, unopened in original packaging
Printing material dry time 90 seconds (@ 23°C, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Package weight 2940 g
Storage humidity 20-60 %
57 offers, from 11.34