IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > printable textiles > HP Q1749A

"HP Paper-backed Silk Satin Fabric 63.5 g/m² (no backing 63.5 g/m² - with backing 160 g/m²)-54""/1372 mm x 10 m"

Brand: HP
Product code: Q1749A
EAN/UPC code:
Category: printable textiles 
Release date: 10 Aug 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty Statement: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP Large Format printing material they should contact their HP reseller.
 PDF specs

HP Paper-backed Silk Satin Fabric 63.5 g/m²-54"/1372 mm x 10 m
Q1749A HP
4k

HP Paper-Backed Fabric Silk Satin, 54 in x 33 ft is a banner textile, suitable for indoor signs or clothing. Drape this material in a natural way, like you do only with textiles for soft signs.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 127 x 1390 x 127 mm
Weight printer media 160 g/m² (with backing), 63.5 g/m² (without backing) per ISO 536 test Method
Maximum roll length 10 m
Roll dimensions 1372 mm x 10 m
Weight 4300 g
Technical details
Package weight 4300 g
Printing material shelf life One year
Printing material thickness 8 mil/203 µm (backing), 6 mil/152 µm (without backing) @ ISO534 µm
2 offers, from €278.16