IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > large format media > HP Q1907A

Matte Polypropylene 130 g/m²-60"/1524 mm x 22.9 m

Brand: HP
Product code: Q1907A
EAN/UPC code: 0088698419250, 88698419250, 088698419250
Category: large format media 
Release date: 10 Aug 2005
Info modified on: 28 Aug 2008 03:16:21
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Matte Polypropylene is a sturdy, matt polypropylene film with a water-resistant coating. It delivers brilliant colours and sharp edge definition and is ideal for both indoor and outdoor applications.
Q1907A HP
4k

HP Matte Polypropylene is a sturdy, matt polypropylene film with a water-resistant coating. It is ideal for both indoor and outdoor applications because of its special ink-receptive coating that makes the media water-resistant while still allowing it to produce brilliant colours and sharp edge definition.

Specs
Alternatives
Options
Technical details
Printing material lightfastness (home/office/indoor) UV ink 50 years
Weight printer media 130 g/m² per ISO 536 Test Method
Type finish Matte
Printing material lightfastness (home/office/indoor) ink on colour basis 3 months
Roll dimensions 1524 mm x 22.9 m
Dimensions W x D x H 1560 x 115 x 125 mm
Weight 6490 g
Printing material opacity Greater than 93% per Tappi T-425 Test Method
Printing material whiteness 98 per CIE Ganz 82 Test Method
Printing material waterfastness Lamination required with dye ink. Water-resistant with UV ink.
Operating humidity range 20-80 %
Quantity per pallet 42 pcs
Operating temperature range (T-T) 15 - 35 °C
Pallet dimensions (W x D x H) 1649.98 x 800.1 x 1800.86 mm
Technical details
Printing material lamination Hot or cold lamination. Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material lightfastness (outdoor) UV-ink 21 days
Storage temperature range (T-T) 10-30 °C
Printing material thickness 7.5 mil/191 microns per ISO 534 Test Method
Pallet weight 504 kg
Printing material shelf life 2 years, unopened in original packaging
Printing material dry time Immediate (23ºC, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Package weight 6490 g
Storage humidity 20-60 %
38 offers, from 95.30